Brady Corporation Glow-In-The Dark Safety Guidance Sign - NYC Approved 81719

Description
Final exit signs guide people to safety by helping them locate specific exterior doors in accordance. BradyGlo™ photoluminescent signs provide a bright, long-lasting afterglow during a lights-out evacuation. Maximum charge is achieved in two hours with 2 foot-candles of bright white light. BradyGlo™ photoluminescent materials are non-toxic, non-radioactive, and washable, and prevent flame spread. Each sign measures 14 in. x 10 in. Designed to meet or exceed all NYC Local Law 26 requirements.
Request a Quote Datasheet
Description
Final exit signs guide people to safety by helping them locate specific exterior doors in accordance. BradyGlo™ photoluminescent signs provide a bright, long-lasting afterglow during a lights-out evacuation. Maximum charge is achieved in two hours with 2 foot-candles of bright white light. BradyGlo™ photoluminescent materials are non-toxic, non-radioactive, and washable, and prevent flame spread. Each sign measures 14 in. x 10 in. Designed to meet or exceed all NYC Local Law 26 requirements.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Glow-In-The Dark Safety Guidance Sign - NYC Approved - 81719 - Brady Corporation
Milwaukee, WI, USA
Glow-In-The Dark Safety Guidance Sign - NYC Approved
81719
Glow-In-The Dark Safety Guidance Sign - NYC Approved 81719
Final exit signs guide people to safety by helping them locate specific exterior doors in accordance. BradyGlo™ photoluminescent signs provide a bright, long-lasting afterglow during a lights-out evacuation. Maximum charge is achieved in two hours with 2 foot-candles of bright white light. BradyGlo™ photoluminescent materials are non-toxic, non-radioactive, and washable, and prevent flame spread. Each sign measures 14 in. x 10 in. Designed to meet or exceed all NYC Local Law 26 requirements.

Final exit signs guide people to safety by helping them locate specific exterior doors in accordance. BradyGlo™ photoluminescent signs provide a bright, long-lasting afterglow during a lights-out evacuation. Maximum charge is achieved in two hours with 2 foot-candles of bright white light. BradyGlo™ photoluminescent materials are non-toxic, non-radioactive, and washable, and prevent flame spread. Each sign measures 14 in. x 10 in. Designed to meet or exceed all NYC Local Law 26 requirements.

Supplier's Site
Signs, Nameplates, Posters - 2267-81719-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-81719-ND
Signs, Nameplates, Posters 2267-81719-ND
NYC 14X10 FINAL EXIT+DOWN-LEFT U

NYC 14X10 FINAL EXIT+DOWN-LEFT U

Buy Now Datasheet
Brady Bradyglo B-523 Polyester Rectangle Gray Exit Sign - 10 in Width x 14 in Height - Glow in the Dark, Laminated - TEXT: FINAL EXIT - 81719 - 754473-81719 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Bradyglo B-523 Polyester Rectangle Gray Exit Sign - 10 in Width x 14 in Height - Glow in the Dark, Laminated - TEXT: FINAL EXIT - 81719
754473-81719
Brady Bradyglo B-523 Polyester Rectangle Gray Exit Sign - 10 in Width x 14 in Height - Glow in the Dark, Laminated - TEXT: FINAL EXIT - 81719 754473-81719
R.S. Hughes Company carries a wide variety of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady exit sign is produced using polyester which is the B-523 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. This exit sign is designed with a gray background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is constructed as a rectangle. This sign is written in English with the following text: FINAL EXIT. This SKU is designed and constructed for Indoor use. There are a variety of standards that signs may comform to. In particular, this product satisfies the PSTC-101, PSTC-33 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has constructed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady exit sign is produced using polyester which is the B-523 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. This exit sign is designed with a gray background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is constructed as a rectangle. This sign is written in English with the following text: FINAL EXIT. This SKU is designed and constructed for Indoor use. There are a variety of standards that signs may comform to. In particular, this product satisfies the PSTC-101, PSTC-33 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has constructed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 81719 2267-81719-ND 754473-81719
Product Name Glow-In-The Dark Safety Guidance Sign - NYC Approved Signs, Nameplates, Posters Brady Bradyglo B-523 Polyester Rectangle Gray Exit Sign - 10 in Width x 14 in Height - Glow in the Dark, Laminated - TEXT: FINAL EXIT - 81719
Materials of Construction Plastic / Film Polyester Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Warning Signs - 1745959 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Work in progress
Materials of Construction Pp
Width 11.02 inches (280 mm)
View Details
Safety Symbols & Electrical Signs - 1768035-8 - TE Connectivity
Specs
Safety / Warning Type Electrical / High Voltage
Materials of Construction Vinyl
Width 0.9800 inches (24.89 mm)
View Details