Brady Corporation Glow-in-the-Dark Safety Guidance Sign - NYC Approved 81713

Description
During an emergency evacuation, Not an Exit signs help avoid confusion and panic by clearly labeling doors along an egress path that lead to dead ends, such as mechanical rooms and storage closets. BradyGlo™ photoluminescent signs provide a bright, long-lasting afterglow during a lights-out evacuation. Maximum charge is achieved in two hours with 2 foot-candles of bright white light. BradyGlo™ photoluminescent materials are non-toxic, non-radioactive, and washable, and prevent flame spread. Each sign measures 3.5 in. X 10 in. Designed to meet or exceed all NYC Local Law 26 requirements.
Request a Quote Datasheet
Description
During an emergency evacuation, Not an Exit signs help avoid confusion and panic by clearly labeling doors along an egress path that lead to dead ends, such as mechanical rooms and storage closets. BradyGlo™ photoluminescent signs provide a bright, long-lasting afterglow during a lights-out evacuation. Maximum charge is achieved in two hours with 2 foot-candles of bright white light. BradyGlo™ photoluminescent materials are non-toxic, non-radioactive, and washable, and prevent flame spread. Each sign measures 3.5 in. X 10 in. Designed to meet or exceed all NYC Local Law 26 requirements.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Glow-in-the-Dark Safety Guidance Sign - NYC Approved - 81713 - Brady Corporation
Milwaukee, WI, USA
Glow-in-the-Dark Safety Guidance Sign - NYC Approved
81713
Glow-in-the-Dark Safety Guidance Sign - NYC Approved 81713
During an emergency evacuation, Not an Exit signs help avoid confusion and panic by clearly labeling doors along an egress path that lead to dead ends, such as mechanical rooms and storage closets. BradyGlo™ photoluminescent signs provide a bright, long-lasting afterglow during a lights-out evacuation. Maximum charge is achieved in two hours with 2 foot-candles of bright white light. BradyGlo™ photoluminescent materials are non-toxic, non-radioactive, and washable, and prevent flame spread. Each sign measures 3.5 in. X 10 in. Designed to meet or exceed all NYC Local Law 26 requirements.

During an emergency evacuation, Not an Exit signs help avoid confusion and panic by clearly labeling doors along an egress path that lead to dead ends, such as mechanical rooms and storage closets. BradyGlo™ photoluminescent signs provide a bright, long-lasting afterglow during a lights-out evacuation. Maximum charge is achieved in two hours with 2 foot-candles of bright white light. BradyGlo™ photoluminescent materials are non-toxic, non-radioactive, and washable, and prevent flame spread. Each sign measures 3.5 in. X 10 in. Designed to meet or exceed all NYC Local Law 26 requirements.

Supplier's Site
Signs, Nameplates, Posters - 2267-81713-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-81713-ND
Signs, Nameplates, Posters 2267-81713-ND
NYC B523 3.5X10 NOT AN EXIT 10/P

NYC B523 3.5X10 NOT AN EXIT 10/P

Buy Now Datasheet
Brady Bradyglo B-523 Polyester Rectangle White No Exit Sign - 10 in Width x 3.5 in Height - Glow in the Dark, Laminated - TEXT: NOT AN EXIT - 81713 - 754473-81713 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Bradyglo B-523 Polyester Rectangle White No Exit Sign - 10 in Width x 3.5 in Height - Glow in the Dark, Laminated - TEXT: NOT AN EXIT - 81713
754473-81713
Brady Bradyglo B-523 Polyester Rectangle White No Exit Sign - 10 in Width x 3.5 in Height - Glow in the Dark, Laminated - TEXT: NOT AN EXIT - 81713 754473-81713
R.S. Hughes Company carries a wide array of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady no exit sign is produced using polyester which is the B-523 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 10 in width and a 3.5 in height. Color is often an important factor for proper awareness and conveyance. This no exit sign is printed with a white background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is manufactured as a rectangle. This item is written in English with the following text: NOT AN EXIT. This sign is designed and constructed for Indoor use. There are a variety of standards that signs may comform to. In particular, this sign meets the PSTC-101, PSTC-33 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has manufacturered this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady no exit sign is produced using polyester which is the B-523 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 10 in width and a 3.5 in height. Color is often an important factor for proper awareness and conveyance. This no exit sign is printed with a white background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is manufactured as a rectangle. This item is written in English with the following text: NOT AN EXIT. This sign is designed and constructed for Indoor use. There are a variety of standards that signs may comform to. In particular, this sign meets the PSTC-101, PSTC-33 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has manufacturered this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 81713 2267-81713-ND 754473-81713
Product Name Glow-in-the-Dark Safety Guidance Sign - NYC Approved Signs, Nameplates, Posters Brady Bradyglo B-523 Polyester Rectangle White No Exit Sign - 10 in Width x 3.5 in Height - Glow in the Dark, Laminated - TEXT: NOT AN EXIT - 81713
Materials of Construction Plastic / Film Polyester Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Mandatory Signs - 2013308 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Vinyl
Height 1.31 ft (4 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-705-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details