Brady Corporation Glow-in-the-Dark Safety Guidance Sign - NYC Approved 81712

Description
During an emergency evacuation, Not an Exit signs help avoid confusion and panic by clearly labeling doors along an egress path that lead to dead ends, such as mechanical rooms and storage closets. BradyGlo™ photoluminescent signs provide a bright, long-lasting afterglow during a lights-out evacuation. Maximum charge is achieved in two hours with 2 foot-candles of bright white light. BradyGlo™ photoluminescent materials are non-toxic, non-radioactive, and washable, and prevent flame spread. Each sign measures 3.5 in. X 10 in. Designed to meet or exceed all NYC Local Law 26 requirements.
Request a Quote Datasheet
Description
During an emergency evacuation, Not an Exit signs help avoid confusion and panic by clearly labeling doors along an egress path that lead to dead ends, such as mechanical rooms and storage closets. BradyGlo™ photoluminescent signs provide a bright, long-lasting afterglow during a lights-out evacuation. Maximum charge is achieved in two hours with 2 foot-candles of bright white light. BradyGlo™ photoluminescent materials are non-toxic, non-radioactive, and washable, and prevent flame spread. Each sign measures 3.5 in. X 10 in. Designed to meet or exceed all NYC Local Law 26 requirements.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Glow-in-the-Dark Safety Guidance Sign - NYC Approved - 81712 - Brady Corporation
Milwaukee, WI, USA
Glow-in-the-Dark Safety Guidance Sign - NYC Approved
81712
Glow-in-the-Dark Safety Guidance Sign - NYC Approved 81712
During an emergency evacuation, Not an Exit signs help avoid confusion and panic by clearly labeling doors along an egress path that lead to dead ends, such as mechanical rooms and storage closets. BradyGlo™ photoluminescent signs provide a bright, long-lasting afterglow during a lights-out evacuation. Maximum charge is achieved in two hours with 2 foot-candles of bright white light. BradyGlo™ photoluminescent materials are non-toxic, non-radioactive, and washable, and prevent flame spread. Each sign measures 3.5 in. X 10 in. Designed to meet or exceed all NYC Local Law 26 requirements.

During an emergency evacuation, Not an Exit signs help avoid confusion and panic by clearly labeling doors along an egress path that lead to dead ends, such as mechanical rooms and storage closets. BradyGlo™ photoluminescent signs provide a bright, long-lasting afterglow during a lights-out evacuation. Maximum charge is achieved in two hours with 2 foot-candles of bright white light. BradyGlo™ photoluminescent materials are non-toxic, non-radioactive, and washable, and prevent flame spread. Each sign measures 3.5 in. X 10 in. Designed to meet or exceed all NYC Local Law 26 requirements.

Supplier's Site
Signs, Nameplates, Posters - 2267-81712-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-81712-ND
Signs, Nameplates, Posters 2267-81712-ND
NYC B523 3.5X10 NOT AN EXIT UL19

NYC B523 3.5X10 NOT AN EXIT UL19

Buy Now Datasheet
Brady Bradyglo B-523 Polyester Rectangle White No Exit Sign - 10 in Width x 3.5 in Height - Glow in the Dark, Laminated - TEXT: NOT AN EXIT - 81712 - 754473-81712 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Bradyglo B-523 Polyester Rectangle White No Exit Sign - 10 in Width x 3.5 in Height - Glow in the Dark, Laminated - TEXT: NOT AN EXIT - 81712
754473-81712
Brady Bradyglo B-523 Polyester Rectangle White No Exit Sign - 10 in Width x 3.5 in Height - Glow in the Dark, Laminated - TEXT: NOT AN EXIT - 81712 754473-81712
R.S. Hughes Company carries a wide array of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady no exit sign is manufactured using polyester which is the B-523 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 10 in width and a 3.5 in height. Color is often an important factor for proper awareness and conveyance. This no exit sign is manufactured with a white background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a rectangle. This part is written in English with the following text: NOT AN EXIT. This part is designed and manufactured for Indoor use. There are a variety of standards that signs may comform to. In particular, this SKU complies with the PSTC-101, PSTC-33 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has designed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady no exit sign is manufactured using polyester which is the B-523 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 10 in width and a 3.5 in height. Color is often an important factor for proper awareness and conveyance. This no exit sign is manufactured with a white background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a rectangle. This part is written in English with the following text: NOT AN EXIT. This part is designed and manufactured for Indoor use. There are a variety of standards that signs may comform to. In particular, this SKU complies with the PSTC-101, PSTC-33 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has designed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 81712 2267-81712-ND 754473-81712
Product Name Glow-in-the-Dark Safety Guidance Sign - NYC Approved Signs, Nameplates, Posters Brady Bradyglo B-523 Polyester Rectangle White No Exit Sign - 10 in Width x 3.5 in Height - Glow in the Dark, Laminated - TEXT: NOT AN EXIT - 81712
Materials of Construction Plastic / Film Polyester Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Mandatory Signs - 7631695 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Keep out
Materials of Construction Pp
Width 3.94 inches (100 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details