Brady Corporation BradyGlo IMO Fire Control Sign 80903

Description
BradyGlo IMO Fire Control Sign
Description
BradyGlo IMO Fire Control Sign

Suppliers

Company
Product
Description
Supplier Links
BradyGlo IMO Fire Control Sign - 80903 - Brady Corporation
Milwaukee, WI, USA
BradyGlo IMO Fire Control Sign
80903
BradyGlo IMO Fire Control Sign 80903
BradyGlo IMO Fire Control Sign

BradyGlo IMO Fire Control Sign

Supplier's Site
Brady Bradyglo B-324 Polyester Square Green IMO Evacuation Sign - 6 in Width x 6 in Height - Glow in the Dark - 80903 - 754476-80903 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Bradyglo B-324 Polyester Square Green IMO Evacuation Sign - 6 in Width x 6 in Height - Glow in the Dark - 80903
754476-80903
Brady Bradyglo B-324 Polyester Square Green IMO Evacuation Sign - 6 in Width x 6 in Height - Glow in the Dark - 80903 754476-80903
R.S. Hughes Company carries a large selection of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady imo evacuation sign is constructed using polyester which is the B-324 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 6 in width and a 6 in height. Color is often an important factor for proper awareness and communication. This imo evacuation sign is manufactured with a green background and text and/or image color(s) of green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a square. This part is designed and constructed for Indoor use. There are a variety of standards that signs may comform to. In particular, this sign meets the ASTM D 523, ASTM E162, ASTM E2072-00, ASTM E2073-00, ASTM E648, ASTM E662, DIN 67510, IMO A.752, ISO 15370, Lloyd's Register SAS F050294.p., MSC.27(61), OSHA 29 CFR 1910.37, PSTC-101, PSTC-33 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has built this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady imo evacuation sign is constructed using polyester which is the B-324 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 6 in width and a 6 in height. Color is often an important factor for proper awareness and communication. This imo evacuation sign is manufactured with a green background and text and/or image color(s) of green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a square. This part is designed and constructed for Indoor use. There are a variety of standards that signs may comform to. In particular, this sign meets the ASTM D 523, ASTM E162, ASTM E2072-00, ASTM E2073-00, ASTM E648, ASTM E662, DIN 67510, IMO A.752, ISO 15370, Lloyd's Register SAS F050294.p., MSC.27(61), OSHA 29 CFR 1910.37, PSTC-101, PSTC-33 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has built this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 80903 754476-80903
Product Name BradyGlo IMO Fire Control Sign Brady Bradyglo B-324 Polyester Square Green IMO Evacuation Sign - 6 in Width x 6 in Height - Glow in the Dark - 80903
Safety / Warning Type Fire / High Heat
Unlock Full Specs
to access all available technical data

Similar Products

Warning Signs - 7631654 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Laser beam warning
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details