Brady Corporation BradyGlo IMO Fire Control Sign 80899

Description
BradyGlo IMO Fire Control Sign
Request a Quote Datasheet
Description
BradyGlo IMO Fire Control Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BradyGlo IMO Fire Control Sign - 80899 - Brady Corporation
Milwaukee, WI, USA
BradyGlo IMO Fire Control Sign
80899
BradyGlo IMO Fire Control Sign 80899
BradyGlo IMO Fire Control Sign

BradyGlo IMO Fire Control Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-80899-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-80899-ND
Signs, Nameplates, Posters 2267-80899-ND
B324 IMO LBL 6X6 BLU/PHOTOLUM

B324 IMO LBL 6X6 BLU/PHOTOLUM

Buy Now Datasheet
Brady Bradyglo B-324 Polyester Square Green Breathing Apparatus Sign - 6 in Width x 6 in Height - Glow in the Dark - 80899 - 754476-80899 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Bradyglo B-324 Polyester Square Green Breathing Apparatus Sign - 6 in Width x 6 in Height - Glow in the Dark - 80899
754476-80899
Brady Bradyglo B-324 Polyester Square Green Breathing Apparatus Sign - 6 in Width x 6 in Height - Glow in the Dark - 80899 754476-80899
R.S. Hughes Company carries a large selection of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady breathing apparatus sign is constructed using polyester which is the B-324 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 6 in width and a 6 in height. Color is often an important factor for proper awareness and communication. This breathing apparatus sign is manufactured with a green background and text and/or image color(s) of blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a square. This item is designed and manufactured for Indoor use. There are a variety of standards that signs may comform to. In particular, this part complies with the ASTM D 523, ASTM E162, ASTM E2072-00, ASTM E2073-00, ASTM E648, ASTM E662, DIN 67510, IMO A.752, ISO 15370, MSC.27(61), OSHA 29 CFR 1910.37, PSTC-101, PSTC-33 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has designed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady breathing apparatus sign is constructed using polyester which is the B-324 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 6 in width and a 6 in height. Color is often an important factor for proper awareness and communication. This breathing apparatus sign is manufactured with a green background and text and/or image color(s) of blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a square. This item is designed and manufactured for Indoor use. There are a variety of standards that signs may comform to. In particular, this part complies with the ASTM D 523, ASTM E162, ASTM E2072-00, ASTM E2073-00, ASTM E648, ASTM E662, DIN 67510, IMO A.752, ISO 15370, MSC.27(61), OSHA 29 CFR 1910.37, PSTC-101, PSTC-33 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has designed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 80899 2267-80899-ND 754476-80899
Product Name BradyGlo IMO Fire Control Sign Signs, Nameplates, Posters Brady Bradyglo B-324 Polyester Square Green Breathing Apparatus Sign - 6 in Width x 6 in Height - Glow in the Dark - 80899
Safety / Warning Type Fire / High Heat
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Labels - 218616 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Paper
Features Adhesive Backed
Width 0.1969 inches (5 mm)
View Details