Brady Corporation BradyGlo IMO Fire Control Sign 80885

Description
BradyGlo IMO Fire Control Sign
Description
BradyGlo IMO Fire Control Sign

Suppliers

Company
Product
Description
Supplier Links
BradyGlo IMO Fire Control Sign - 80885 - Brady Corporation
Milwaukee, WI, USA
BradyGlo IMO Fire Control Sign
80885
BradyGlo IMO Fire Control Sign 80885
BradyGlo IMO Fire Control Sign

BradyGlo IMO Fire Control Sign

Supplier's Site
Brady Bradyglo B-324 Polyester Square Green IMO Fire Control Sign - 6 in Width x 6 in Height - Glow in the Dark - 80885 - 754476-80885 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Bradyglo B-324 Polyester Square Green IMO Fire Control Sign - 6 in Width x 6 in Height - Glow in the Dark - 80885
754476-80885
Brady Bradyglo B-324 Polyester Square Green IMO Fire Control Sign - 6 in Width x 6 in Height - Glow in the Dark - 80885 754476-80885
R.S. Hughes Company carries a large selection of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady imo fire control sign is produced using polyester which is the B-324 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 6 in width and a 6 in height. Color is often an important factor for proper awareness and conveyance. This imo fire control sign is manufactured with a green background and text and/or image color(s) of black / orange. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is constructed as a square. This sign is designed and built for Indoor use. There are a variety of standards that signs may comform to. In particular, this product satisfies the ASTM D 523, ASTM E162, ASTM E2072-00, ASTM E2073-00, ASTM E648, ASTM E662, DIN 67510, IMO A.752, ISO 15370, Lloyd's Register SAS F050294.p., MSC.27(61), OSHA 29 CFR 1910.37, PSTC-101, PSTC-33 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has constructed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady imo fire control sign is produced using polyester which is the B-324 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 6 in width and a 6 in height. Color is often an important factor for proper awareness and conveyance. This imo fire control sign is manufactured with a green background and text and/or image color(s) of black / orange. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is constructed as a square. This sign is designed and built for Indoor use. There are a variety of standards that signs may comform to. In particular, this product satisfies the ASTM D 523, ASTM E162, ASTM E2072-00, ASTM E2073-00, ASTM E648, ASTM E662, DIN 67510, IMO A.752, ISO 15370, Lloyd's Register SAS F050294.p., MSC.27(61), OSHA 29 CFR 1910.37, PSTC-101, PSTC-33 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has constructed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 80885 754476-80885
Product Name BradyGlo IMO Fire Control Sign Brady Bradyglo B-324 Polyester Square Green IMO Fire Control Sign - 6 in Width x 6 in Height - Glow in the Dark - 80885
Safety / Warning Type Fire / High Heat
Unlock Full Specs
to access all available technical data

Similar Products

Warning Signs - 219179 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Electrical / High Voltage; Electrical Hazard
Materials of Construction Metal; Aluminium
Features Bilingual / Multilingual
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-872-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details