BradyGlo™ High Performance Photoluminescent Exit Sign
SINGLE-SIDED SIGN W/BRACKET WHIT
R.S. Hughes Company carries a wide variety of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady exit sign is made from plastic which is the B-355 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 15.25 in width and a 8.25 in height. Color is often an important factor for proper awareness and conveyance. This exit sign is manufactured with a white background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is manufactured as a rectangle. This SKU is written in English with the following text: EXIT. This SKU is designed and manufactured for Indoor use. There are a variety of standards that signs may comform to. In particular, this sign complies with the NFPA 101, OSHA 29 CFR 1910 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has built this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.
| Brady Corporation | DigiKey | R. S. Hughes Company, Inc. | |
|---|---|---|---|
| Product Category | Safety Labels and Signs | Safety Labels and Signs | Safety Labels and Signs |
| Product Number | 80754B | 2267-80754B-ND | 754476-80754 |
| Product Name | BradyGlo™ High Performance Photoluminescent Exit Sign | Signs, Nameplates, Posters | Brady Bradyglo B-355 Plastic Rectangle White Exit Sign - 15.25 in Width x 8.25 in Height - Glow in the Dark - TEXT: EXIT - 80754 |
| Safety / Warning Type | Emergency Exit | Emergency Exit |