Brady Corporation High Visibility Sign - Rigid 80703

Description
High Visibility Sign - Rigid
Request a Quote Datasheet
Description
High Visibility Sign - Rigid
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Milwaukee, WI, USA
High Visibility Sign - Rigid
80703
High Visibility Sign - Rigid 80703
High Visibility Sign - Rigid

High Visibility Sign - Rigid

Supplier's Site
Signs, Nameplates, Posters - 2267-80703-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-80703-ND
Signs, Nameplates, Posters 2267-80703-ND
V-SIGN, FIRE EXT W/ DWN ARO - ME

V-SIGN, FIRE EXT W/ DWN ARO - ME

Buy Now Datasheet
Brady B-493 High Impact Polystyrene Red Fire Equipment Sign - 14.5 in Width x 8 in Height - TEXT: FIRE EXTINGUISHER - 80703 - 754476-80703 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-493 High Impact Polystyrene Red Fire Equipment Sign - 14.5 in Width x 8 in Height - TEXT: FIRE EXTINGUISHER - 80703
754476-80703
Brady B-493 High Impact Polystyrene Red Fire Equipment Sign - 14.5 in Width x 8 in Height - TEXT: FIRE EXTINGUISHER - 80703 754476-80703
R.S. Hughes Company carries a large selection of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady fire equipment sign is produced using high impact polystyrene which is the B-493 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 14.5 in width and a 8 in height. Color is often an important factor for proper awareness and communication. This fire equipment sign is designed with a red background and text and/or image color(s) of white. Often, many signs include images to help support the text or are simply used to create the message themselves. This fire equipment sign is printed with the following image: down arrow symbol, fire extinguisher symbol. This sign is written in English with the following text: FIRE EXTINGUISHER. Some signs are designed for inside use only, while others can be installed indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item meets the ASTM D1593 standard(s).

R.S. Hughes Company carries a large selection of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady fire equipment sign is produced using high impact polystyrene which is the B-493 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 14.5 in width and a 8 in height. Color is often an important factor for proper awareness and communication. This fire equipment sign is designed with a red background and text and/or image color(s) of white. Often, many signs include images to help support the text or are simply used to create the message themselves. This fire equipment sign is printed with the following image: down arrow symbol, fire extinguisher symbol. This sign is written in English with the following text: FIRE EXTINGUISHER. Some signs are designed for inside use only, while others can be installed indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item meets the ASTM D1593 standard(s).

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 80703 2267-80703-ND 754476-80703
Product Name High Visibility Sign - Rigid Signs, Nameplates, Posters Brady B-493 High Impact Polystyrene Red Fire Equipment Sign - 14.5 in Width x 8 in Height - TEXT: FIRE EXTINGUISHER - 80703
Materials of Construction Plastic / Film Plastic / Film High Impact Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-804-ND - DigiKey
Specs
Materials of Construction Polyester
View Details
Safe Condition Signs - 2751251 - RS Components, Ltd.
Specs
Materials of Construction Polyvinyl Chloride
Height 0.6562 ft (2 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details