Brady Corporation High Visibility Sign - Rigid 80702

Description
High Visibility Sign - Rigid
Request a Quote Datasheet
Description
High Visibility Sign - Rigid
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Visibility Sign - Rigid - 80702 - Brady Corporation
Milwaukee, WI, USA
High Visibility Sign - Rigid
80702
High Visibility Sign - Rigid 80702
High Visibility Sign - Rigid

High Visibility Sign - Rigid

Supplier's Site
Signs, Nameplates, Posters - 2267-80702-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-80702-ND
Signs, Nameplates, Posters 2267-80702-ND
FIRE EXT W/ DWN ARO - MEDIUM

FIRE EXT W/ DWN ARO - MEDIUM

Buy Now Datasheet
Brady B-493 High Impact Polystyrene White Fire Equipment Sign - 14.5 in Width x 8 in Height - TEXT: FIRE EXTINGUISHER - 80702 - 754476-80702 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-493 High Impact Polystyrene White Fire Equipment Sign - 14.5 in Width x 8 in Height - TEXT: FIRE EXTINGUISHER - 80702
754476-80702
Brady B-493 High Impact Polystyrene White Fire Equipment Sign - 14.5 in Width x 8 in Height - TEXT: FIRE EXTINGUISHER - 80702 754476-80702
R.S. Hughes Company carries a large selection of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady fire equipment sign is made from high impact polystyrene which is the B-493 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 14.5 in width and a 8 in height. Color is often an important factor for proper awareness and communication. This fire equipment sign is designed with a white background and text and/or image color(s) of red. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This fire equipment sign is printed with the following image: down arrow symbol, fire extinguisher symbol. This sign is written in English with the following text: FIRE EXTINGUISHER. Some signs are designed for inside use only, while others can be put in place indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item meets the ASTM D1593 standard(s).

R.S. Hughes Company carries a large selection of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady fire equipment sign is made from high impact polystyrene which is the B-493 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 14.5 in width and a 8 in height. Color is often an important factor for proper awareness and communication. This fire equipment sign is designed with a white background and text and/or image color(s) of red. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This fire equipment sign is printed with the following image: down arrow symbol, fire extinguisher symbol. This sign is written in English with the following text: FIRE EXTINGUISHER. Some signs are designed for inside use only, while others can be put in place indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item meets the ASTM D1593 standard(s).

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 80702 2267-80702-ND 754476-80702
Product Name High Visibility Sign - Rigid Signs, Nameplates, Posters Brady B-493 High Impact Polystyrene White Fire Equipment Sign - 14.5 in Width x 8 in Height - TEXT: FIRE EXTINGUISHER - 80702
Materials of Construction Plastic / Film Plastic / Film High Impact Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Labels - 2880987 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Pvc
Features Adhesive Backed; Bilingual / Multilingual
View Details