Brady Corporation Labels, Stickers, Decals - Preprinted 80492

Description
B302 3.5X5 B,R,O/W ELECTRICAL HA
Request a Quote Datasheet
Description
B302 3.5X5 B,R,O/W ELECTRICAL HA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Labels, Stickers, Decals - Preprinted - 2267-80492-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Preprinted
2267-80492-ND
Labels, Stickers, Decals - Preprinted 2267-80492-ND
B302 3.5X5 B,R,O/W ELECTRICAL HA

B302 3.5X5 B,R,O/W ELECTRICAL HA

Buy Now Datasheet
Brady B-302 Polyester Rectangle Electrical Safety Sign - 5 in Width x 3.5 in Height - Laminated - TEXT: (M) ELECTRICAL HAZARD - 80492 - 754473-80492 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle Electrical Safety Sign - 5 in Width x 3.5 in Height - Laminated - TEXT: (M) ELECTRICAL HAZARD - 80492
754473-80492
Brady B-302 Polyester Rectangle Electrical Safety Sign - 5 in Width x 3.5 in Height - Laminated - TEXT: (M) ELECTRICAL HAZARD - 80492 754473-80492
R.S. Hughes Company carries a large selection of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady electrical safety sign is made from polyester which is the B-302 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 5 in width and a 3.5 in height. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a rectangle. This SKU is written in English with the following text: (M) ELECTRICAL HAZARD. Some signs are designed for inside use only, while others can be installed indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part meets the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has designed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady electrical safety sign is made from polyester which is the B-302 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 5 in width and a 3.5 in height. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a rectangle. This SKU is written in English with the following text: (M) ELECTRICAL HAZARD. Some signs are designed for inside use only, while others can be installed indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part meets the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has designed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-80492-ND 754473-80492
Product Name Labels, Stickers, Decals - Preprinted Brady B-302 Polyester Rectangle Electrical Safety Sign - 5 in Width x 3.5 in Height - Laminated - TEXT: (M) ELECTRICAL HAZARD - 80492
Materials of Construction Plastic / Film Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-880/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Mandatory Signs - 1579305 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Personal Protection (e.g., Hard Hat Required); Head protection
Materials of Construction Pvc
Width 11.81 inches (300 mm)
View Details