Glow-in-the-Dark Exit & Directional Sign
R.S. Hughes Company carries a wide variety of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady exit sign is constructed using polyester / polystyrene which is the B-347 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This exit sign is manufactured with a green background and text and/or image color(s) of red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a rectangle. This sign is written in English with the following text: EXIT. This item is designed and constructed for Indoor use. There are a variety of standards that signs may comform to. In particular, this product meets the ASTM D 523, ASTM E162, ASTM E2072-00, ASTM E2073-00, ASTM E648, ASTM E662, DIN 67510, IMO A.752, ISO 15370, MSC.27(61), OSHA 29 CFR 1910.37, PSTC-33 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has manufacturered this product with the following resistant properties: abrasion-resistant, chemical-resistant.
| Brady Corporation | DigiKey | R. S. Hughes Company, Inc. | |
|---|---|---|---|
| Product Category | Safety Labels and Signs | Safety Labels and Signs | Safety Labels and Signs |
| Product Number | 80285 | 2267-80285-ND | 754476-80285 |
| Product Name | Glow-in-the-Dark Exit & Directional Sign | Signs, Nameplates, Posters | Brady Bradyglo B-347 Polyester / Polystyrene Rectangle Green Exit Sign - 7 in Width x 10 in Height - Glow in the Dark - TEXT: EXIT - 80285 |
| Safety / Warning Type | Emergency Exit | Emergency Exit |