Brady Corporation Glow-in-the-Dark Exit & Directional Sign 80280

Description
Glow-in-the-Dark Exit & Directional Sign
Description
Glow-in-the-Dark Exit & Directional Sign

Suppliers

Company
Product
Description
Supplier Links
Glow-in-the-Dark Exit & Directional Sign - 80280 - Brady Corporation
Milwaukee, WI, USA
Glow-in-the-Dark Exit & Directional Sign
80280
Glow-in-the-Dark Exit & Directional Sign 80280
Glow-in-the-Dark Exit & Directional Sign

Glow-in-the-Dark Exit & Directional Sign

Supplier's Site
Brady Bradyglo B-347 Polyester / Polystyrene Rectangle Fire Department Sign - 14 in Width x 10 in Height - 80280 - 754476-80280 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Bradyglo B-347 Polyester / Polystyrene Rectangle Fire Department Sign - 14 in Width x 10 in Height - 80280
754476-80280
Brady Bradyglo B-347 Polyester / Polystyrene Rectangle Fire Department Sign - 14 in Width x 10 in Height - 80280 754476-80280
R.S. Hughes Company carries a large selection of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady fire department sign is manufactured using polyester / polystyrene which is the B-347 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is manufactured as a rectangle. This product is written in English with the following text: EMERGENCY PHONE NUMBERS FIRE DEPT_______ POLICE DEPT_______ AMBULANCE_______ MEDICAL_______. This sign is designed and built for Indoor use. There are a variety of standards that signs may comform to. In particular, this part complies with the ASTM D 523, ASTM E162, ASTM E2072-00, ASTM E2073-00, ASTM E648, ASTM E662, DIN 67510, IMO A.752, ISO 15370, MSC.27(61), OSHA 29 CFR 1910.37, PSTC-33 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has designed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady fire department sign is manufactured using polyester / polystyrene which is the B-347 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is manufactured as a rectangle. This product is written in English with the following text: EMERGENCY PHONE NUMBERS FIRE DEPT_______ POLICE DEPT_______ AMBULANCE_______ MEDICAL_______. This sign is designed and built for Indoor use. There are a variety of standards that signs may comform to. In particular, this part complies with the ASTM D 523, ASTM E162, ASTM E2072-00, ASTM E2073-00, ASTM E648, ASTM E662, DIN 67510, IMO A.752, ISO 15370, MSC.27(61), OSHA 29 CFR 1910.37, PSTC-33 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has designed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 80280 754476-80280
Product Name Glow-in-the-Dark Exit & Directional Sign Brady Bradyglo B-347 Polyester / Polystyrene Rectangle Fire Department Sign - 14 in Width x 10 in Height - 80280
Safety / Warning Type Emergency Exit Fire / High Heat
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-705-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details