Brady Corporation Glow-in-the-Dark Exit & Directional Sign 80272

Description
Glow-in-the-Dark Exit & Directional Sign
Request a Quote Datasheet
Description
Glow-in-the-Dark Exit & Directional Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Glow-in-the-Dark Exit & Directional Sign - 80272 - Brady Corporation
Milwaukee, WI, USA
Glow-in-the-Dark Exit & Directional Sign
80272
Glow-in-the-Dark Exit & Directional Sign 80272
Glow-in-the-Dark Exit & Directional Sign

Glow-in-the-Dark Exit & Directional Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-80272-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-80272-ND
Signs, Nameplates, Posters 2267-80272-ND
B347 5X14 RED/GLOW

B347 5X14 RED/GLOW

Buy Now Datasheet
Brady Bradyglo B-347 Polyester / Polystyrene Rectangle Green Emergency & Fire Exit Sign - 14 in Width x 5 in Height - Glow in the Dark - TEXT: EMERGENCY DOOR - 80272 - 754476-80272 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Bradyglo B-347 Polyester / Polystyrene Rectangle Green Emergency & Fire Exit Sign - 14 in Width x 5 in Height - Glow in the Dark - TEXT: EMERGENCY DOOR - 80272
754476-80272
Brady Bradyglo B-347 Polyester / Polystyrene Rectangle Green Emergency & Fire Exit Sign - 14 in Width x 5 in Height - Glow in the Dark - TEXT: EMERGENCY DOOR - 80272 754476-80272
R.S. Hughes Company carries a wide variety of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady emergency & fire exit sign is produced using polyester / polystyrene which is the B-347 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 14 in width and a 5 in height. Color is often an important factor for proper awareness and conveyance. This emergency & fire exit sign is printed with a green background and text and/or image color(s) of red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a rectangle. This product is written in English with the following text: EMERGENCY DOOR. This product is designed and constructed for Indoor use. There are a variety of standards that signs may comform to. In particular, this part meets the ASTM D 523, ASTM E162, ASTM E2072-00, ASTM E2073-00, ASTM E648, ASTM E662, DIN 67510, IMO A.752, ISO 15370, MSC.27(61), OSHA 29 CFR 1910.37, PSTC-33 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has constructed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady emergency & fire exit sign is produced using polyester / polystyrene which is the B-347 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 14 in width and a 5 in height. Color is often an important factor for proper awareness and conveyance. This emergency & fire exit sign is printed with a green background and text and/or image color(s) of red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a rectangle. This product is written in English with the following text: EMERGENCY DOOR. This product is designed and constructed for Indoor use. There are a variety of standards that signs may comform to. In particular, this part meets the ASTM D 523, ASTM E162, ASTM E2072-00, ASTM E2073-00, ASTM E648, ASTM E662, DIN 67510, IMO A.752, ISO 15370, MSC.27(61), OSHA 29 CFR 1910.37, PSTC-33 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has constructed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 80272 2267-80272-ND 754476-80272
Product Name Glow-in-the-Dark Exit & Directional Sign Signs, Nameplates, Posters Brady Bradyglo B-347 Polyester / Polystyrene Rectangle Green Emergency & Fire Exit Sign - 14 in Width x 5 in Height - Glow in the Dark - TEXT: EMERGENCY DOOR - 80272
Safety / Warning Type Emergency Exit Emergency Exit
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Warning Signs - 8134552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Hot surface hazard
Materials of Construction Plastic / Film; Plastic
Width 7.87 inches (200 mm)
View Details