Brady Corporation Glow-in-the-Dark Exit & Directional Sign 80266

Description
Glow-in-the-Dark Exit & Directional Sign
Request a Quote Datasheet
Description
Glow-in-the-Dark Exit & Directional Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Glow-in-the-Dark Exit & Directional Sign - 80266 - Brady Corporation
Milwaukee, WI, USA
Glow-in-the-Dark Exit & Directional Sign
80266
Glow-in-the-Dark Exit & Directional Sign 80266
Glow-in-the-Dark Exit & Directional Sign

Glow-in-the-Dark Exit & Directional Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-80266-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-80266-ND
Signs, Nameplates, Posters 2267-80266-ND
B324 2.5X7 RED/WHT

B324 2.5X7 RED/WHT

Buy Now Datasheet
Brady Bradyglo B-324 Polyester Rectangle Green Fall Prevention Sign - 7 in Width x 2.5 in Height - Glow in the Dark - TEXT: WATCH YOUR STEP - 80266 - 754476-80266 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Bradyglo B-324 Polyester Rectangle Green Fall Prevention Sign - 7 in Width x 2.5 in Height - Glow in the Dark - TEXT: WATCH YOUR STEP - 80266
754476-80266
Brady Bradyglo B-324 Polyester Rectangle Green Fall Prevention Sign - 7 in Width x 2.5 in Height - Glow in the Dark - TEXT: WATCH YOUR STEP - 80266 754476-80266
R.S. Hughes Company carries a large selection of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady fall prevention sign is manufactured using polyester which is the B-324 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 7 in width and a 2.5 in height. Color is often an important factor for proper awareness and conveyance. This fall prevention sign is manufactured with a green background and text and/or image color(s) of red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is manufactured as a rectangle. This sign is written in English with the following text: WATCH YOUR STEP. This product is designed and constructed for Indoor use. There are a variety of standards that signs may comform to. In particular, this sign complies with the ASTM D 523, ASTM E162, ASTM E2072-00, ASTM E2073-00, ASTM E648, ASTM E662, DIN 67510, IMO A.752, ISO 15370, MSC.27(61), OSHA 29 CFR 1910.120, OSHA 29 CFR 1910.37, OSHA 29 CFR 1910.38, PSTC-101, PSTC-33 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has manufacturered this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady fall prevention sign is manufactured using polyester which is the B-324 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 7 in width and a 2.5 in height. Color is often an important factor for proper awareness and conveyance. This fall prevention sign is manufactured with a green background and text and/or image color(s) of red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is manufactured as a rectangle. This sign is written in English with the following text: WATCH YOUR STEP. This product is designed and constructed for Indoor use. There are a variety of standards that signs may comform to. In particular, this sign complies with the ASTM D 523, ASTM E162, ASTM E2072-00, ASTM E2073-00, ASTM E648, ASTM E662, DIN 67510, IMO A.752, ISO 15370, MSC.27(61), OSHA 29 CFR 1910.120, OSHA 29 CFR 1910.37, OSHA 29 CFR 1910.38, PSTC-101, PSTC-33 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has manufacturered this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 80266 2267-80266-ND 754476-80266
Product Name Glow-in-the-Dark Exit & Directional Sign Signs, Nameplates, Posters Brady Bradyglo B-324 Polyester Rectangle Green Fall Prevention Sign - 7 in Width x 2.5 in Height - Glow in the Dark - TEXT: WATCH YOUR STEP - 80266
Safety / Warning Type Emergency Exit HAZMAT (Hazaondous Material)
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-874-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details