Brady Corporation Glow-in-the-Dark Exit & Directional Sign 80262

Description
Glow-in-the-Dark Exit & Directional Sign
Request a Quote Datasheet
Description
Glow-in-the-Dark Exit & Directional Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Glow-in-the-Dark Exit & Directional Sign - 80262 - Brady Corporation
Milwaukee, WI, USA
Glow-in-the-Dark Exit & Directional Sign
80262
Glow-in-the-Dark Exit & Directional Sign 80262
Glow-in-the-Dark Exit & Directional Sign

Glow-in-the-Dark Exit & Directional Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-80262-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-80262-ND
Signs, Nameplates, Posters 2267-80262-ND
B324 3.5X10 RED/WHT

B324 3.5X10 RED/WHT

Buy Now Datasheet
Brady Bradyglo B-324 Polyester Rectangle Green Exit Sign - 10 in Width x 3.5 in Height - Glow in the Dark - TEXT: THIS WAY OUT - 80262 - 754476-80262 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Bradyglo B-324 Polyester Rectangle Green Exit Sign - 10 in Width x 3.5 in Height - Glow in the Dark - TEXT: THIS WAY OUT - 80262
754476-80262
Brady Bradyglo B-324 Polyester Rectangle Green Exit Sign - 10 in Width x 3.5 in Height - Glow in the Dark - TEXT: THIS WAY OUT - 80262 754476-80262
R.S. Hughes Company carries a wide variety of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady exit sign is manufactured using polyester which is the B-324 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 10 in width and a 3.5 in height. Color is often an important factor for proper awareness and communication. This exit sign is manufactured with a green background and text and/or image color(s) of red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a rectangle. This part is written in English with the following text: THIS WAY OUT. This item is designed and manufactured for Indoor use. There are a variety of standards that signs may conform to. In particular, this part satisfies the ASTM D 523, ASTM E162, ASTM E2072-00, ASTM E2073-00, ASTM E648, ASTM E662, DIN 67510, IMO A.752, ISO 15370, MSC.27(61), OSHA 29 CFR 1910.37, PSTC-101, PSTC-33 standard(s).

R.S. Hughes Company carries a wide variety of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady exit sign is manufactured using polyester which is the B-324 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 10 in width and a 3.5 in height. Color is often an important factor for proper awareness and communication. This exit sign is manufactured with a green background and text and/or image color(s) of red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a rectangle. This part is written in English with the following text: THIS WAY OUT. This item is designed and manufactured for Indoor use. There are a variety of standards that signs may conform to. In particular, this part satisfies the ASTM D 523, ASTM E162, ASTM E2072-00, ASTM E2073-00, ASTM E648, ASTM E662, DIN 67510, IMO A.752, ISO 15370, MSC.27(61), OSHA 29 CFR 1910.37, PSTC-101, PSTC-33 standard(s).

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 80262 2267-80262-ND 754476-80262
Product Name Glow-in-the-Dark Exit & Directional Sign Signs, Nameplates, Posters Brady Bradyglo B-324 Polyester Rectangle Green Exit Sign - 10 in Width x 3.5 in Height - Glow in the Dark - TEXT: THIS WAY OUT - 80262
Safety / Warning Type Emergency Exit Emergency Exit
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Identification - 018818-000 - TE Connectivity
Specs
Safety / Warning Type Pipe Identification
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Warning Signs - 7631721 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Personal Protection (e.g., Hard Hat Required); Ear protection
Materials of Construction Pp
Width 19.69 inches (500 mm)
View Details