Glow-in-the-Dark Exit & Directional Sign
GLOW-IN-THE-DARK SELF STICKING
R.S. Hughes Company carries a large selection of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady safety awareness sign is constructed using polyester which is the B-324 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This safety awareness sign is printed with a green background and text and/or image color(s) of red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. This part is written in English with the following text: STAIRS. This item is designed and built for Indoor use. There are a variety of standards that signs may comform to. In particular, this SKU meets the ASTM D 523, ASTM E162, ASTM E2072-00, ASTM E2073-00, ASTM E648, ASTM E662, DIN 67510, IMO A.752, ISO 15370, MSC.27(61), OSHA 29 CFR 1910.37, PSTC-101, PSTC-33 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has designed this part with the following resistant properties: abrasion-resistant, chemical-resistant.
| Brady Corporation | DigiKey | R. S. Hughes Company, Inc. | |
|---|---|---|---|
| Product Category | Safety Labels and Signs | Safety Labels and Signs | Safety Labels and Signs |
| Product Number | 80257 | 2267-80257-ND | 754476-80257 |
| Product Name | Glow-in-the-Dark Exit & Directional Sign | Signs, Nameplates, Posters | Brady Bradyglo B-324 Polyester Rectangle Green Safety Awareness Sign - 14 in Width x 10 in Height - Glow in the Dark - TEXT: STAIRS - 80257 |
| Safety / Warning Type | Emergency Exit |