Brady Corporation Glow-In-The-Dark Fire Sign 80243

Description
Glow-In-The-Dark Fire Sign
Request a Quote Datasheet
Description
Glow-In-The-Dark Fire Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Glow-In-The-Dark Fire Sign - 80243 - Brady Corporation
Milwaukee, WI, USA
Glow-In-The-Dark Fire Sign
80243
Glow-In-The-Dark Fire Sign 80243
Glow-In-The-Dark Fire Sign

Glow-In-The-Dark Fire Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-80243-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-80243-ND
Signs, Nameplates, Posters 2267-80243-ND
B324 5X14 RED/WHT

B324 5X14 RED/WHT

Buy Now Datasheet
Brady Bradyglo B-324 Polyester Rectangle White Fire Equipment Sign - 14 in Width x 5 in Height - TEXT: FIRE HOSE - 80243 - 754476-80243 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Bradyglo B-324 Polyester Rectangle White Fire Equipment Sign - 14 in Width x 5 in Height - TEXT: FIRE HOSE - 80243
754476-80243
Brady Bradyglo B-324 Polyester Rectangle White Fire Equipment Sign - 14 in Width x 5 in Height - TEXT: FIRE HOSE - 80243 754476-80243
R.S. Hughes Company carries a wide array of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady fire equipment sign is constructed using polyester which is the B-324 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 14 in width and a 5 in height. Color is often an important factor for proper awareness and conveyance. This fire equipment sign is designed with a white background and text and/or image color(s) of red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is manufactured as a rectangle. This part is written in English with the following text: FIRE HOSE. This sign is designed and constructed for Indoor use. There are a variety of standards that signs may comform to. In particular, this SKU meets the ASTM D 523, ASTM E162, ASTM E2072-00, ASTM E2073-00, ASTM E648, ASTM E662, DIN 67510, IFC 2012, IMO A.752, ISO 15370, MSC.27(61), OSHA 29 CFR 1910.158, OSHA 29 CFR 1910.37, PSTC-101, PSTC-33 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has built this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady fire equipment sign is constructed using polyester which is the B-324 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 14 in width and a 5 in height. Color is often an important factor for proper awareness and conveyance. This fire equipment sign is designed with a white background and text and/or image color(s) of red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is manufactured as a rectangle. This part is written in English with the following text: FIRE HOSE. This sign is designed and constructed for Indoor use. There are a variety of standards that signs may comform to. In particular, this SKU meets the ASTM D 523, ASTM E162, ASTM E2072-00, ASTM E2073-00, ASTM E648, ASTM E662, DIN 67510, IFC 2012, IMO A.752, ISO 15370, MSC.27(61), OSHA 29 CFR 1910.158, OSHA 29 CFR 1910.37, PSTC-101, PSTC-33 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has built this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 80243 2267-80243-ND 754476-80243
Product Name Glow-In-The-Dark Fire Sign Signs, Nameplates, Posters Brady Bradyglo B-324 Polyester Rectangle White Fire Equipment Sign - 14 in Width x 5 in Height - TEXT: FIRE HOSE - 80243
Safety / Warning Type Fire / High Heat Fire / High Heat
Unlock Full Specs
to access all available technical data

Similar Products

Mandatory Signs - 146443 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Height 0.9744 ft (2.97 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details