Brady Corporation Glow-In-The-Dark Fire & Exit Sign 80242

Description
Glow-In-The-Dark Fire & Exit Sign
Request a Quote Datasheet
Description
Glow-In-The-Dark Fire & Exit Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Glow-In-The-Dark Fire & Exit Sign - 80242 - Brady Corporation
Milwaukee, WI, USA
Glow-In-The-Dark Fire & Exit Sign
80242
Glow-In-The-Dark Fire & Exit Sign 80242
Glow-In-The-Dark Fire & Exit Sign

Glow-In-The-Dark Fire & Exit Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-80242-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-80242-ND
Signs, Nameplates, Posters 2267-80242-ND
"B324, 5X14"" RED/GLOW, FIRE EXT,"

"B324, 5X14"" RED/GLOW, FIRE EXT,"

Buy Now Datasheet
Brady Bradyglo B-324 Polyester Green Fire Equipment Sign - 14 in Width x 5 in Height - Glow in the Dark - TEXT: FIRE EXTINGUISHER HERE - 80242 - 754476-80242 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Bradyglo B-324 Polyester Green Fire Equipment Sign - 14 in Width x 5 in Height - Glow in the Dark - TEXT: FIRE EXTINGUISHER HERE - 80242
754476-80242
Brady Bradyglo B-324 Polyester Green Fire Equipment Sign - 14 in Width x 5 in Height - Glow in the Dark - TEXT: FIRE EXTINGUISHER HERE - 80242 754476-80242
R.S. Hughes Company carries a wide array of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady fire equipment sign is constructed using polyester which is the B-324 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 14 in width and a 5 in height. Color is often an important factor for proper awareness and communication. This fire equipment sign is printed with a green background and text and/or image color(s) of red. This sign is written in English with the following text: FIRE EXTINGUISHER HERE. This SKU is designed and constructed for Indoor use. There are a variety of standards that signs may comform to. In particular, this product complies with the ASTM D 523, ASTM E162, ASTM E2072-00, ASTM E2073-00, ASTM E648, ASTM E662, DIN 67510, IFC 2012, IMO A.752, ISO 15370, MSC.27(61), OSHA 29 CFR 1910.157, OSHA 29 CFR 1910.37, PSTC-101, PSTC-33 standard(s).

R.S. Hughes Company carries a wide array of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady fire equipment sign is constructed using polyester which is the B-324 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 14 in width and a 5 in height. Color is often an important factor for proper awareness and communication. This fire equipment sign is printed with a green background and text and/or image color(s) of red. This sign is written in English with the following text: FIRE EXTINGUISHER HERE. This SKU is designed and constructed for Indoor use. There are a variety of standards that signs may comform to. In particular, this product complies with the ASTM D 523, ASTM E162, ASTM E2072-00, ASTM E2073-00, ASTM E648, ASTM E662, DIN 67510, IFC 2012, IMO A.752, ISO 15370, MSC.27(61), OSHA 29 CFR 1910.157, OSHA 29 CFR 1910.37, PSTC-101, PSTC-33 standard(s).

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 80242 2267-80242-ND 754476-80242
Product Name Glow-In-The-Dark Fire & Exit Sign Signs, Nameplates, Posters Brady Bradyglo B-324 Polyester Green Fire Equipment Sign - 14 in Width x 5 in Height - Glow in the Dark - TEXT: FIRE EXTINGUISHER HERE - 80242
Safety / Warning Type Emergency Exit; Fire / High Heat Fire / High Heat
Unlock Full Specs
to access all available technical data

Similar Products

Exit Signs - 7631923 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Fire / High Heat; Fire exit
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details