Brady Corporation Glow-In-The-Dark Fire & Exit Sign 80237

Description
Glow-In-The-Dark Fire & Exit Sign
Description
Glow-In-The-Dark Fire & Exit Sign

Suppliers

Company
Product
Description
Supplier Links
Glow-In-The-Dark Fire & Exit Sign - 80237 - Brady Corporation
Milwaukee, WI, USA
Glow-In-The-Dark Fire & Exit Sign
80237
Glow-In-The-Dark Fire & Exit Sign 80237
Glow-In-The-Dark Fire & Exit Sign

Glow-In-The-Dark Fire & Exit Sign

Supplier's Site
Brady Bradyglo B-324 Polyester Green Fire Equipment Sign - 10 in Width x 3.5 in Height - Glow in the Dark - TEXT: FIRE EXTINGUISHER - 80237 - 754476-80237 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Bradyglo B-324 Polyester Green Fire Equipment Sign - 10 in Width x 3.5 in Height - Glow in the Dark - TEXT: FIRE EXTINGUISHER - 80237
754476-80237
Brady Bradyglo B-324 Polyester Green Fire Equipment Sign - 10 in Width x 3.5 in Height - Glow in the Dark - TEXT: FIRE EXTINGUISHER - 80237 754476-80237
R.S. Hughes Company carries a wide variety of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady fire equipment sign is produced using polyester which is the B-324 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 10 in width and a 3.5 in height. Color is often an important factor for proper awareness and communication. This fire equipment sign is manufactured with a green background and text and/or image color(s) of red. This part is written in English with the following text: FIRE EXTINGUISHER. This part is designed and built for Indoor use. There are a variety of standards that signs may comform to. In particular, this item meets the ASTM D 523, ASTM E162, ASTM E2072-00, ASTM E2073-00, ASTM E648, ASTM E662, DIN 67510, IFC 2012, IMO A.752, ISO 15370, MSC.27(61), OSHA 29 CFR 1910.157, OSHA 29 CFR 1910.37, PSTC-101, PSTC-33 standard(s).

R.S. Hughes Company carries a wide variety of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady fire equipment sign is produced using polyester which is the B-324 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 10 in width and a 3.5 in height. Color is often an important factor for proper awareness and communication. This fire equipment sign is manufactured with a green background and text and/or image color(s) of red. This part is written in English with the following text: FIRE EXTINGUISHER. This part is designed and built for Indoor use. There are a variety of standards that signs may comform to. In particular, this item meets the ASTM D 523, ASTM E162, ASTM E2072-00, ASTM E2073-00, ASTM E648, ASTM E662, DIN 67510, IFC 2012, IMO A.752, ISO 15370, MSC.27(61), OSHA 29 CFR 1910.157, OSHA 29 CFR 1910.37, PSTC-101, PSTC-33 standard(s).

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 80237 754476-80237
Product Name Glow-In-The-Dark Fire & Exit Sign Brady Bradyglo B-324 Polyester Green Fire Equipment Sign - 10 in Width x 3.5 in Height - Glow in the Dark - TEXT: FIRE EXTINGUISHER - 80237
Safety / Warning Type Emergency Exit; Fire / High Heat Fire / High Heat
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-882/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Safe Condition Signs - 2751251 - RS Components, Ltd.
Specs
Materials of Construction Polyvinyl Chloride
Height 0.6562 ft (2 dm)
View Details