Brady Corporation Glow-In-The-Dark Fire & Exit Sign 80235

Description
Glow-In-The-Dark Fire & Exit Sign
Request a Quote Datasheet
Description
Glow-In-The-Dark Fire & Exit Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Glow-In-The-Dark Fire & Exit Sign - 80235 - Brady Corporation
Milwaukee, WI, USA
Glow-In-The-Dark Fire & Exit Sign
80235
Glow-In-The-Dark Fire & Exit Sign 80235
Glow-In-The-Dark Fire & Exit Sign

Glow-In-The-Dark Fire & Exit Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-80235-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-80235-ND
Signs, Nameplates, Posters 2267-80235-ND
B324 3.5X10 RED/GLOW FIRE EXTING

B324 3.5X10 RED/GLOW FIRE EXTING

Buy Now Datasheet
Brady Bradyglo B-324 Polyester White Fire Equipment Sign - 10 in Width x 3.5 in Height - Glow in the Dark - TEXT: FIRE EXTINGUISHER - 80235 - 754476-80235 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Bradyglo B-324 Polyester White Fire Equipment Sign - 10 in Width x 3.5 in Height - Glow in the Dark - TEXT: FIRE EXTINGUISHER - 80235
754476-80235
Brady Bradyglo B-324 Polyester White Fire Equipment Sign - 10 in Width x 3.5 in Height - Glow in the Dark - TEXT: FIRE EXTINGUISHER - 80235 754476-80235
R.S. Hughes Company carries a wide array of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady fire equipment sign is constructed using polyester which is the B-324 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 10 in width and a 3.5 in height. Color is often an important factor for proper awareness and communication. This fire equipment sign is printed with a white background and text and/or image color(s) of red. This item is written in English with the following text: FIRE EXTINGUISHER. This item is designed and manufactured for Indoor use. There are a variety of standards that signs may comform to. In particular, this sign meets the ASTM D 523, ASTM E162, ASTM E2072-00, ASTM E2073-00, ASTM E648, ASTM E662, DIN 67510, IFC 2012, IMO A.752, ISO 15370, MSC.27(61), OSHA 29 CFR 1910.157, OSHA 29 CFR 1910.37, PSTC-101, PSTC-33 standard(s).

R.S. Hughes Company carries a wide array of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady fire equipment sign is constructed using polyester which is the B-324 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 10 in width and a 3.5 in height. Color is often an important factor for proper awareness and communication. This fire equipment sign is printed with a white background and text and/or image color(s) of red. This item is written in English with the following text: FIRE EXTINGUISHER. This item is designed and manufactured for Indoor use. There are a variety of standards that signs may comform to. In particular, this sign meets the ASTM D 523, ASTM E162, ASTM E2072-00, ASTM E2073-00, ASTM E648, ASTM E662, DIN 67510, IFC 2012, IMO A.752, ISO 15370, MSC.27(61), OSHA 29 CFR 1910.157, OSHA 29 CFR 1910.37, PSTC-101, PSTC-33 standard(s).

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 80235 2267-80235-ND 754476-80235
Product Name Glow-In-The-Dark Fire & Exit Sign Signs, Nameplates, Posters Brady Bradyglo B-324 Polyester White Fire Equipment Sign - 10 in Width x 3.5 in Height - Glow in the Dark - TEXT: FIRE EXTINGUISHER - 80235
Safety / Warning Type Emergency Exit; Fire / High Heat Fire / High Heat
Unlock Full Specs
to access all available technical data

Similar Products

Safety Posters - 2751250 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Polyvinyl Chloride
Height 1.38 ft (4.2 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details