Brady Corporation Glow-in-the-Dark Fire & Exit Sign 80233

Description
Glow-in-the-Dark Fire & Exit Sign
Request a Quote Datasheet
Description
Glow-in-the-Dark Fire & Exit Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Glow-in-the-Dark Fire & Exit Sign - 80233 - Brady Corporation
Milwaukee, WI, USA
Glow-in-the-Dark Fire & Exit Sign
80233
Glow-in-the-Dark Fire & Exit Sign 80233
Glow-in-the-Dark Fire & Exit Sign

Glow-in-the-Dark Fire & Exit Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-80233-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-80233-ND
Signs, Nameplates, Posters 2267-80233-ND
B324 3.5X10 RED/WHT

B324 3.5X10 RED/WHT

Buy Now Datasheet
Brady Bradyglo B-324 Polyester Rectangle Green Emergency & Fire Exit Sign - 10 in Width x 3.5 in Height - Glow in the Dark - TEXT: FIRE EXIT - 80233 - 754476-80233 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Bradyglo B-324 Polyester Rectangle Green Emergency & Fire Exit Sign - 10 in Width x 3.5 in Height - Glow in the Dark - TEXT: FIRE EXIT - 80233
754476-80233
Brady Bradyglo B-324 Polyester Rectangle Green Emergency & Fire Exit Sign - 10 in Width x 3.5 in Height - Glow in the Dark - TEXT: FIRE EXIT - 80233 754476-80233
R.S. Hughes Company carries a wide array of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady emergency & fire exit sign is made from polyester which is the B-324 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 10 in width and a 3.5 in height. Color is often an important factor for proper awareness and communication. This emergency & fire exit sign is designed with a green background and text and/or image color(s) of red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a rectangle. This part is written in English with the following text: FIRE EXIT. This item is designed and constructed for Indoor use. There are a variety of standards that signs may comform to. In particular, this SKU meets the ASTM D 523, ASTM E162, ASTM E2072-00, ASTM E2073-00, ASTM E648, ASTM E662, DIN 67510, IFC 2012, IMO A.752, ISO 15370, MSC.27(61), OSHA 29 CFR 1910.37, PSTC-101, PSTC-33 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has constructed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady emergency & fire exit sign is made from polyester which is the B-324 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 10 in width and a 3.5 in height. Color is often an important factor for proper awareness and communication. This emergency & fire exit sign is designed with a green background and text and/or image color(s) of red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a rectangle. This part is written in English with the following text: FIRE EXIT. This item is designed and constructed for Indoor use. There are a variety of standards that signs may comform to. In particular, this SKU meets the ASTM D 523, ASTM E162, ASTM E2072-00, ASTM E2073-00, ASTM E648, ASTM E662, DIN 67510, IFC 2012, IMO A.752, ISO 15370, MSC.27(61), OSHA 29 CFR 1910.37, PSTC-101, PSTC-33 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has constructed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 80233 2267-80233-ND 754476-80233
Product Name Glow-in-the-Dark Fire & Exit Sign Signs, Nameplates, Posters Brady Bradyglo B-324 Polyester Rectangle Green Emergency & Fire Exit Sign - 10 in Width x 3.5 in Height - Glow in the Dark - TEXT: FIRE EXIT - 80233
Safety / Warning Type Emergency Exit; Fire / High Heat Emergency Exit
Unlock Full Specs
to access all available technical data

Similar Products

Safety Posters - 1812226 - RS Components, Ltd.
RS Components, Ltd.
Specs
Width 16.54 inches (420 mm)
Height 1.95 ft (5.94 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Pipe Identification - 153766-000 - TE Connectivity
Specs
Safety / Warning Type Pipe Identification
View Details