Brady Corporation Glow-in-the-Dark Exit & Directional Sign 80221

Description
Glow-in-the-Dark Exit & Directional Sign
Request a Quote Datasheet
Description
Glow-in-the-Dark Exit & Directional Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Glow-in-the-Dark Exit & Directional Sign - 80221 - Brady Corporation
Milwaukee, WI, USA
Glow-in-the-Dark Exit & Directional Sign
80221
Glow-in-the-Dark Exit & Directional Sign 80221
Glow-in-the-Dark Exit & Directional Sign

Glow-in-the-Dark Exit & Directional Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-80221-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-80221-ND
Signs, Nameplates, Posters 2267-80221-ND
B324 10X7 RED/WHT EXIT W/DOUBLE

B324 10X7 RED/WHT EXIT W/DOUBLE

Buy Now Datasheet
Brady Bradyglo B-324 Polyester Rectangle Green Exit Sign - 7 in Width x 10 in Height - Glow in the Dark - TEXT: EXIT - 80221 - 754476-80221 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Bradyglo B-324 Polyester Rectangle Green Exit Sign - 7 in Width x 10 in Height - Glow in the Dark - TEXT: EXIT - 80221
754476-80221
Brady Bradyglo B-324 Polyester Rectangle Green Exit Sign - 7 in Width x 10 in Height - Glow in the Dark - TEXT: EXIT - 80221 754476-80221
R.S. Hughes Company carries a wide variety of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady exit sign is made from polyester which is the B-324 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This exit sign is printed with a green background and text and/or image color(s) of red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. This sign is written in English with the following text: EXIT. This part is designed and built for Indoor use. There are a variety of standards that signs may comform to. In particular, this sign meets the ASTM D 523, ASTM E162, ASTM E2072-00, ASTM E2073-00, ASTM E648, ASTM E662, DIN 67510, IMO A.752, ISO 15370, MSC.27(61), OSHA 29 CFR 1910.37, PSTC-101, PSTC-33 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has built this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady exit sign is made from polyester which is the B-324 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This exit sign is printed with a green background and text and/or image color(s) of red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. This sign is written in English with the following text: EXIT. This part is designed and built for Indoor use. There are a variety of standards that signs may comform to. In particular, this sign meets the ASTM D 523, ASTM E162, ASTM E2072-00, ASTM E2073-00, ASTM E648, ASTM E662, DIN 67510, IMO A.752, ISO 15370, MSC.27(61), OSHA 29 CFR 1910.37, PSTC-101, PSTC-33 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has built this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 80221 2267-80221-ND 754476-80221
Product Name Glow-in-the-Dark Exit & Directional Sign Signs, Nameplates, Posters Brady Bradyglo B-324 Polyester Rectangle Green Exit Sign - 7 in Width x 10 in Height - Glow in the Dark - TEXT: EXIT - 80221
Safety / Warning Type Emergency Exit Emergency Exit
Unlock Full Specs
to access all available technical data

Similar Products

Fire Safety Signs - 7631853 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Fire / High Heat; Fire safety
Materials of Construction Pp rigid plastic
Width 5.83 inches (148 mm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-811/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details