Brady Corporation Handicapped Sign 80110

Description
Handicapped Sign
Request a Quote Datasheet
Description
Handicapped Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Handicapped Sign - 80110 - Brady Corporation
Milwaukee, WI, USA
Handicapped Sign
80110
Handicapped Sign 80110
Handicapped Sign

Handicapped Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-80110-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-80110-ND
Signs, Nameplates, Posters 2267-80110-ND
B959 18X12 WHITE/BLUE

B959 18X12 WHITE/BLUE

Buy Now Datasheet
Brady B-959 Aluminum Rectangle Blue Disabled Parking & Building Access Sign - 12 in Width x 18 in Height - TEXT: HANDICAPPED PARKING ONLY - 80110 - 754476-80110 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-959 Aluminum Rectangle Blue Disabled Parking & Building Access Sign - 12 in Width x 18 in Height - TEXT: HANDICAPPED PARKING ONLY - 80110
754476-80110
Brady B-959 Aluminum Rectangle Blue Disabled Parking & Building Access Sign - 12 in Width x 18 in Height - TEXT: HANDICAPPED PARKING ONLY - 80110 754476-80110
R.S. Hughes Company carries a wide variety of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady disabled parking & building access sign is constructed using aluminum which is the B-959 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 12 in width and a 18 in height. Color is often an important factor for proper awareness and conveyance. This disabled parking & building access sign is manufactured with a blue background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a rectangle. This product is written in English with the following text: HANDICAPPED PARKING ONLY. Some signs are designed for inside use only, while others can be put in place indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign complies with the 2009 MUTCD, ASTM D 523, ASTM D4956, ASTM Type I (Engineer-Grade), PSTC-33 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has constructed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady disabled parking & building access sign is constructed using aluminum which is the B-959 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 12 in width and a 18 in height. Color is often an important factor for proper awareness and conveyance. This disabled parking & building access sign is manufactured with a blue background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a rectangle. This product is written in English with the following text: HANDICAPPED PARKING ONLY. Some signs are designed for inside use only, while others can be put in place indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign complies with the 2009 MUTCD, ASTM D 523, ASTM D4956, ASTM Type I (Engineer-Grade), PSTC-33 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has constructed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 80110 2267-80110-ND 754476-80110
Product Name Handicapped Sign Signs, Nameplates, Posters Brady B-959 Aluminum Rectangle Blue Disabled Parking & Building Access Sign - 12 in Width x 18 in Height - TEXT: HANDICAPPED PARKING ONLY - 80110
Materials of Construction Metal Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Warning Signs - 7631535 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Electricity danger
Materials of Construction Pp rigid plastic
Width 5.83 inches (148 mm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-708-ND - DigiKey
Specs
Materials of Construction Plastic / Film
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details