R.S. Hughes Company carries a wide variety of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady restricted vehicle sign is made from aluminum which is the B-959 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 12 in width and a 18 in height. Color is often an important factor for proper awareness and communication. This restricted vehicle sign is manufactured with a white background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is constructed as a rectangle. This product is written in English with the following text: NO VEHICLES BEYOND THIS POINT. Some signs support inside use only, while others can be used indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU complies with the ASTM D 523, MUTCD, MUTCD Eff. 2009, PSTC-33 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has designed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Traffic Safety Equipment |
| Product Number | 754476-80095 |
| Product Name | Brady B-959 Aluminum Rectangle White Restricted Vehicle Sign - 12 in Width x 18 in Height - TEXT: NO VEHICLES BEYOND THIS POINT - 80095 |