R.S. Hughes Company carries a wide array of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady restricted area / no trespassing sign is manufactured using aluminum which is the B-959 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 24 in width and a 24 in height. Color is often an important factor for proper awareness and communication. This restricted area / no trespassing sign is printed with a white background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is manufactured as a square. This sign is written in English with the following text: DO NOT ENTER. Some signs support inside use only, while others can be used indoors or out. This sign has the flexibility to be used both indoor or outside. There are a variety of standards that signs may conform to. In particular, this part complies with the ASTM D 523, MUTCD, MUTCD Eff. 2009, PSTC-33 standard(s).
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Traffic Safety Equipment |
| Product Number | 754476-80076 |
| Product Name | Brady B-959 Aluminum Square White Restricted Area / No Trespassing Sign - 24 in Width x 24 in Height - Reflective - TEXT: DO NOT ENTER - 80076 |