R.S. Hughes Company carries a wide variety of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady stop signs, traffic control signs & banners sign is manufactured using aluminum which is the B-959 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 30 in width and a 30 in height. Color is often an important factor for proper awareness and conveyance. This stop signs, traffic control signs & banners sign is designed with a reflective orange background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a square. This part is written in English with the following text: STOP AHEAD. This part is designed and constructed for Outdoor use.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Traffic Safety Equipment |
| Product Number | 754476-80074 |
| Product Name | Brady B-959 Aluminum Square Reflective Orange Stop Signs, Traffic Control Signs & Banners Sign - 30 in Width x 30 in Height - TEXT: STOP AHEAD - 80074 |