Brady Corporation Standard Traffic Signs 80071

Description
Due to radius corners on YIELD signs, actual dimensions will be smaller than the listed size.
Request a Quote Datasheet
Description
Due to radius corners on YIELD signs, actual dimensions will be smaller than the listed size.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Traffic Signs - 80071 - Brady Corporation
Milwaukee, WI, USA
Standard Traffic Signs
80071
Standard Traffic Signs 80071
Due to radius corners on YIELD signs, actual dimensions will be smaller than the listed size.

Due to radius corners on YIELD signs, actual dimensions will be smaller than the listed size.

Supplier's Site
Signs, Nameplates, Posters - 2267-80071-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-80071-ND
Signs, Nameplates, Posters 2267-80071-ND
"18"" SIDES RED/WHT TRAFFIC YIELD"

"18"" SIDES RED/WHT TRAFFIC YIELD"

Buy Now Datasheet

Technical Specifications

  Brady Corporation DigiKey
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 80071 2267-80071-ND
Product Name Standard Traffic Signs Signs, Nameplates, Posters
Safety / Warning Type Traffic / DOT
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-882/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Exit Signs - 2351186 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Fire / High Heat; Fire exit
Materials of Construction Rigid plastic
Width 17.72 inches (450 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details