R.S. Hughes Company carries a wide array of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady pedestrian & crosswalk sign is constructed using aluminum which is the B-995 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 30 in width and a 30 in height. Color is often an important factor for proper awareness and conveyance. This pedestrian & crosswalk sign is designed with a green background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is manufactured as a pentagon. This part is designed and built for Outdoor use. There are a variety of standards that signs may comform to. In particular, this item satisfies the 2009 MUTCD, ASTM D 523, PSTC-33 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has constructed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Traffic Safety Equipment |
| Product Number | 754476-80067 |
| Product Name | Brady B-995 Aluminum Pentagon Green Pedestrian & Crosswalk Sign - 30 in Width x 30 in Height - 80067 |