Brady Corporation Handicapped Sign 80049

Description
Handicapped Sign
Request a Quote Datasheet
Description
Handicapped Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Handicapped Sign - 80049 - Brady Corporation
Milwaukee, WI, USA
Handicapped Sign
80049
Handicapped Sign 80049
Handicapped Sign

Handicapped Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-80049-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-80049-ND
Signs, Nameplates, Posters 2267-80049-ND
"6""X12"" $250 FINE HIP"

"6""X12"" $250 FINE HIP"

Buy Now Datasheet
Brady B-959 Aluminum Rectangle White Disabled Parking & Building Access Sign - 12 in Width x 6 in Height - TEXT: $250 FINE - 80049 - 754476-80049 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-959 Aluminum Rectangle White Disabled Parking & Building Access Sign - 12 in Width x 6 in Height - TEXT: $250 FINE - 80049
754476-80049
Brady B-959 Aluminum Rectangle White Disabled Parking & Building Access Sign - 12 in Width x 6 in Height - TEXT: $250 FINE - 80049 754476-80049
R.S. Hughes Company carries a large selection of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady disabled parking & building access sign is produced using aluminum which is the B-959 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 12 in width and a 6 in height. Color is often an important factor for proper awareness and communication. This disabled parking & building access sign is printed with a white background and text and/or image color(s) of green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a rectangle. This SKU is written in English with the following text: $250 FINE. Some signs support inside use only, while others can be put in place indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item meets the 2009 MUTCD, ASTM D 523, ASTM D4956, ASTM Type I (Engineer-Grade), PSTC-33 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has built this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady disabled parking & building access sign is produced using aluminum which is the B-959 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 12 in width and a 6 in height. Color is often an important factor for proper awareness and communication. This disabled parking & building access sign is printed with a white background and text and/or image color(s) of green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a rectangle. This SKU is written in English with the following text: $250 FINE. Some signs support inside use only, while others can be put in place indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item meets the 2009 MUTCD, ASTM D 523, ASTM D4956, ASTM Type I (Engineer-Grade), PSTC-33 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has built this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 80049 2267-80049-ND 754476-80049
Product Name Handicapped Sign Signs, Nameplates, Posters Brady B-959 Aluminum Rectangle White Disabled Parking & Building Access Sign - 12 in Width x 6 in Height - TEXT: $250 FINE - 80049
Materials of Construction Metal Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Mandatory Signs - 284597 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Metal; Aluminium
Features Adhesive Backed
Height 0.2625 ft (0.8000 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-876/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details