Brady Corporation Glow-in-the-Dark Exit & Directional Sign 80048

Description
Glow-in-the-Dark Exit & Directional Sign
Request a Quote Datasheet
Description
Glow-in-the-Dark Exit & Directional Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Glow-in-the-Dark Exit & Directional Sign - 80048 - Brady Corporation
Milwaukee, WI, USA
Glow-in-the-Dark Exit & Directional Sign
80048
Glow-in-the-Dark Exit & Directional Sign 80048
Glow-in-the-Dark Exit & Directional Sign

Glow-in-the-Dark Exit & Directional Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-80048-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-80048-ND
Signs, Nameplates, Posters 2267-80048-ND
B347 2.5X7 RED/GLOW

B347 2.5X7 RED/GLOW

Buy Now Datasheet
Brady Bradyglo B-347 Polyester / Polystyrene Rectangle Green Fall Prevention Sign - 7 in Width x 2.5 in Height - Glow in the Dark - TEXT: WATCH YOUR STEP - 80048 - 754476-80048 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Bradyglo B-347 Polyester / Polystyrene Rectangle Green Fall Prevention Sign - 7 in Width x 2.5 in Height - Glow in the Dark - TEXT: WATCH YOUR STEP - 80048
754476-80048
Brady Bradyglo B-347 Polyester / Polystyrene Rectangle Green Fall Prevention Sign - 7 in Width x 2.5 in Height - Glow in the Dark - TEXT: WATCH YOUR STEP - 80048 754476-80048
R.S. Hughes Company carries a wide variety of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady fall prevention sign is manufactured using polyester / polystyrene which is the B-347 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 7 in width and a 2.5 in height. Color is often an important factor for proper awareness and conveyance. This fall prevention sign is designed with a green background and text and/or image color(s) of red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a rectangle. This SKU is written in English with the following text: WATCH YOUR STEP. This sign is designed and manufactured for Indoor use. There are a variety of standards that signs may comform to. In particular, this product complies with the ASTM D 523, ASTM E162, ASTM E2072-00, ASTM E2073-00, ASTM E648, ASTM E662, DIN 67510, IMO A.752, ISO 15370, MSC.27(61), OSHA 29 CFR 1910.120, OSHA 29 CFR 1910.37, OSHA 29 CFR 1910.38, PSTC-33 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has manufacturered this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady fall prevention sign is manufactured using polyester / polystyrene which is the B-347 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 7 in width and a 2.5 in height. Color is often an important factor for proper awareness and conveyance. This fall prevention sign is designed with a green background and text and/or image color(s) of red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a rectangle. This SKU is written in English with the following text: WATCH YOUR STEP. This sign is designed and manufactured for Indoor use. There are a variety of standards that signs may comform to. In particular, this product complies with the ASTM D 523, ASTM E162, ASTM E2072-00, ASTM E2073-00, ASTM E648, ASTM E662, DIN 67510, IMO A.752, ISO 15370, MSC.27(61), OSHA 29 CFR 1910.120, OSHA 29 CFR 1910.37, OSHA 29 CFR 1910.38, PSTC-33 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has manufacturered this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 80048 2267-80048-ND 754476-80048
Product Name Glow-in-the-Dark Exit & Directional Sign Signs, Nameplates, Posters Brady Bradyglo B-347 Polyester / Polystyrene Rectangle Green Fall Prevention Sign - 7 in Width x 2.5 in Height - Glow in the Dark - TEXT: WATCH YOUR STEP - 80048
Safety / Warning Type Emergency Exit HAZMAT (Hazaondous Material)
Unlock Full Specs
to access all available technical data

Similar Products

Prohibition Signs - 2267870 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Polyvinyl Chloride
Features Adhesive Backed
View Details
Safety Symbols & Electrical Signs - 1-1768035-3 - TE Connectivity
Specs
Safety / Warning Type Electrical / High Voltage
Materials of Construction Vinyl
Width 0.9800 inches (24.89 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details