Brady Corporation Hazardous Information Placards 78788

Description
Placards graphically explain the NFPA Hazard Identification Coding System. Choose from three different formats: Color Bar Version, NFPA Version or Combined Version (NFPA plus Rating Explanation Guide). Placard is supplied with four mounting holes for easy installation.
Request a Quote Datasheet
Description
Placards graphically explain the NFPA Hazard Identification Coding System. Choose from three different formats: Color Bar Version, NFPA Version or Combined Version (NFPA plus Rating Explanation Guide). Placard is supplied with four mounting holes for easy installation.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hazardous Information Placards - 78788 - Brady Corporation
Milwaukee, WI, USA
Hazardous Information Placards
78788
Hazardous Information Placards 78788
Placards graphically explain the NFPA Hazard Identification Coding System. Choose from three different formats: Color Bar Version, NFPA Version or Combined Version (NFPA plus Rating Explanation Guide). Placard is supplied with four mounting holes for easy installation.

Placards graphically explain the NFPA Hazard Identification Coding System. Choose from three different formats: Color Bar Version, NFPA Version or Combined Version (NFPA plus Rating Explanation Guide). Placard is supplied with four mounting holes for easy installation.

Supplier's Site
Signs, Nameplates, Posters - 2267-78788-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-78788-ND
Signs, Nameplates, Posters 2267-78788-ND
B120,10HX14W, NFPA PLACARD LABEL

B120,10HX14W, NFPA PLACARD LABEL

Buy Now Datasheet
Brady B-120 Fiberglass Reinforced Polyester Rectangle White Truck Placards Sign - 14 in Width x 10 in Height - TEXT: (NFPA Version) - 78788 - 754476-78788 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-120 Fiberglass Reinforced Polyester Rectangle White Truck Placards Sign - 14 in Width x 10 in Height - TEXT: (NFPA Version) - 78788
754476-78788
Brady B-120 Fiberglass Reinforced Polyester Rectangle White Truck Placards Sign - 14 in Width x 10 in Height - TEXT: (NFPA Version) - 78788 754476-78788
R.S. Hughes Company carries a wide array of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady truck placards sign is made from fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This truck placards sign is manufactured with a white background and text and/or image color(s) of black / blue / red / yellow. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a rectangle. This item is written in English with the following text: (NFPA Version). Some signs are designed for inside use only, while others can be installed indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product meets the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has designed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady truck placards sign is made from fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This truck placards sign is manufactured with a white background and text and/or image color(s) of black / blue / red / yellow. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a rectangle. This item is written in English with the following text: (NFPA Version). Some signs are designed for inside use only, while others can be installed indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product meets the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has designed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 78788 2267-78788-ND 754476-78788
Product Name Hazardous Information Placards Signs, Nameplates, Posters Brady B-120 Fiberglass Reinforced Polyester Rectangle White Truck Placards Sign - 14 in Width x 10 in Height - TEXT: (NFPA Version) - 78788
Safety / Warning Type HAZMAT (Hazaondous Material)
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Labels - 218616 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Paper
Features Adhesive Backed
Width 0.1969 inches (5 mm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-874-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details