Brady Corporation Hazardous Information Placards 78787

Description
Placards graphically explain the NFPA Hazard Identification Coding System. Choose from three different formats: Color Bar Version, NFPA Version or Combined Version (NFPA plus Rating Explanation Guide). Available in premium outdoor grade B-946 self-sticking vinyl.
Request a Quote Datasheet
Description
Placards graphically explain the NFPA Hazard Identification Coding System. Choose from three different formats: Color Bar Version, NFPA Version or Combined Version (NFPA plus Rating Explanation Guide). Available in premium outdoor grade B-946 self-sticking vinyl.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hazardous Information Placards - 78787 - Brady Corporation
Milwaukee, WI, USA
Hazardous Information Placards
78787
Hazardous Information Placards 78787
Placards graphically explain the NFPA Hazard Identification Coding System. Choose from three different formats: Color Bar Version, NFPA Version or Combined Version (NFPA plus Rating Explanation Guide). Available in premium outdoor grade B-946 self-sticking vinyl.

Placards graphically explain the NFPA Hazard Identification Coding System. Choose from three different formats: Color Bar Version, NFPA Version or Combined Version (NFPA plus Rating Explanation Guide). Available in premium outdoor grade B-946 self-sticking vinyl.

Supplier's Site
Signs, Nameplates, Posters - 2267-78787-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-78787-ND
Signs, Nameplates, Posters 2267-78787-ND
HAZARDOUS INFO PLACARD:COMBINED

HAZARDOUS INFO PLACARD:COMBINED

Buy Now Datasheet
Brady B-946 Vinyl Rectangle White Chemical Warning Placards & Placard Kits Sign - 10 in Width x 14 in Height - TEXT: COMBINED VERSION NFPA PLUS RATING EXPLANATION GUIDE - 78787 - 754476-78787 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-946 Vinyl Rectangle White Chemical Warning Placards & Placard Kits Sign - 10 in Width x 14 in Height - TEXT: COMBINED VERSION NFPA PLUS RATING EXPLANATION GUIDE - 78787
754476-78787
Brady B-946 Vinyl Rectangle White Chemical Warning Placards & Placard Kits Sign - 10 in Width x 14 in Height - TEXT: COMBINED VERSION NFPA PLUS RATING EXPLANATION GUIDE - 78787 754476-78787
R.S. Hughes Company carries a wide variety of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady chemical warning placards & placard kits sign is made from vinyl which is the B-946 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. This chemical warning placards & placard kits sign is designed with a white background and text and/or image color(s) of black / blue / red / yellow. Often, many signs include images to help support the text or are simply used to create the message themselves. This chemical warning placards & placard kits sign is designed with the following image: nfpa color bar symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is manufactured as a rectangle. This part is written in English with the following text: COMBINED VERSION NFPA PLUS RATING EXPLANATION GUIDE. Some signs support inside use only, while others can be installed indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU complies with the ASTM D 2979, PSTC-101, PSTC-133 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has manufacturered this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady chemical warning placards & placard kits sign is made from vinyl which is the B-946 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. This chemical warning placards & placard kits sign is designed with a white background and text and/or image color(s) of black / blue / red / yellow. Often, many signs include images to help support the text or are simply used to create the message themselves. This chemical warning placards & placard kits sign is designed with the following image: nfpa color bar symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is manufactured as a rectangle. This part is written in English with the following text: COMBINED VERSION NFPA PLUS RATING EXPLANATION GUIDE. Some signs support inside use only, while others can be installed indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU complies with the ASTM D 2979, PSTC-101, PSTC-133 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has manufacturered this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 78787 2267-78787-ND 754476-78787
Product Name Hazardous Information Placards Signs, Nameplates, Posters Brady B-946 Vinyl Rectangle White Chemical Warning Placards & Placard Kits Sign - 10 in Width x 14 in Height - TEXT: COMBINED VERSION NFPA PLUS RATING EXPLANATION GUIDE - 78787
Safety / Warning Type HAZMAT (Hazaondous Material) HAZMAT (Hazaondous Material)
Unlock Full Specs
to access all available technical data

Similar Products

Disability Signs - 2267871 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Polyvinyl Chloride
Features Adhesive Backed; Bilingual / Multilingual
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Symbols & Electrical Signs - 1768035-6 - TE Connectivity
Specs
Safety / Warning Type Electrical / High Voltage
Materials of Construction Vinyl
Width 0.9800 inches (24.89 mm)
View Details