R.S. Hughes Company carries a wide variety of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady sign mounting tape is made from rubber which is the B-156 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 1/2 in width and a 36 yd length. The color of this product is white. Within this category of products there is a large number of accessories and certain parts are designed to work with and support other SKUs. This SKU supports the following : General Equipment.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Safety Labels and Signs |
| Product Number | 754476-78272 |
| Product Name | Brady Bradyfoam B-156 Rubber White Sign Mounting Tape - 36 yd Length x 1/2 in Width - 78272 |
| Materials of Construction | Rubber; Rubber |