Brady Corporation Glow-In-The-Dark Fire Sign 78260

Description
Glow-In-The-Dark Fire Sign
Request a Quote Datasheet
Description
Glow-In-The-Dark Fire Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Glow-In-The-Dark Fire Sign - 78260 - Brady Corporation
Milwaukee, WI, USA
Glow-In-The-Dark Fire Sign
78260
Glow-In-The-Dark Fire Sign 78260
Glow-In-The-Dark Fire Sign

Glow-In-The-Dark Fire Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-78260-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-78260-ND
Signs, Nameplates, Posters 2267-78260-ND
B324 14X10 RED/GLOW

B324 14X10 RED/GLOW

Buy Now Datasheet
Brady Bradyglo B-324 Polyester Green Fire Equipment Sign - 10 in Width x 14 in Height - Glow in the Dark - TEXT: FIRE EXTINGUISHER - 78260 - 754476-78260 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Bradyglo B-324 Polyester Green Fire Equipment Sign - 10 in Width x 14 in Height - Glow in the Dark - TEXT: FIRE EXTINGUISHER - 78260
754476-78260
Brady Bradyglo B-324 Polyester Green Fire Equipment Sign - 10 in Width x 14 in Height - Glow in the Dark - TEXT: FIRE EXTINGUISHER - 78260 754476-78260
R.S. Hughes Company carries a large selection of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady fire equipment sign is manufactured using polyester which is the B-324 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and communication. This fire equipment sign is designed with a green background and text and/or image color(s) of red. This sign is written in English with the following text: FIRE EXTINGUISHER. This part is designed and built for Indoor use. There are a variety of standards that signs may comform to. In particular, this product meets the ASTM D 523, ASTM E162, ASTM E2072-00, ASTM E2073-00, ASTM E648, ASTM E662, DIN 67510, IFC 2012, IMO A.752, ISO 15370, MSC.27(61), OSHA 29 CFR 1910.157, OSHA 29 CFR 1910.37, PSTC-101, PSTC-33 standard(s).

R.S. Hughes Company carries a large selection of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady fire equipment sign is manufactured using polyester which is the B-324 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and communication. This fire equipment sign is designed with a green background and text and/or image color(s) of red. This sign is written in English with the following text: FIRE EXTINGUISHER. This part is designed and built for Indoor use. There are a variety of standards that signs may comform to. In particular, this product meets the ASTM D 523, ASTM E162, ASTM E2072-00, ASTM E2073-00, ASTM E648, ASTM E662, DIN 67510, IFC 2012, IMO A.752, ISO 15370, MSC.27(61), OSHA 29 CFR 1910.157, OSHA 29 CFR 1910.37, PSTC-101, PSTC-33 standard(s).

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 78260 2267-78260-ND 754476-78260
Product Name Glow-In-The-Dark Fire Sign Signs, Nameplates, Posters Brady Bradyglo B-324 Polyester Green Fire Equipment Sign - 10 in Width x 14 in Height - Glow in the Dark - TEXT: FIRE EXTINGUISHER - 78260
Safety / Warning Type Fire / High Heat Fire / High Heat
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-875-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
First Aid Signs - 1811504 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Aed
Materials of Construction Rigid plastic
Width 11.81 inches (300 mm)
View Details