Brady Corporation Blank Sign 78083

Description
Blank Sign
Request a Quote Datasheet
Description
Blank Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Blank Sign - 78083 - Brady Corporation
Milwaukee, WI, USA
Blank Sign
78083
Blank Sign 78083
Blank Sign

Blank Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-78083-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-78083-ND
Signs, Nameplates, Posters 2267-78083-ND
B836 14X20 BLANK YELLOW

B836 14X20 BLANK YELLOW

Buy Now Datasheet
Brady B-836 Polypropylene Rectangle Yellow Sign Blank - 20 in Width x 14 in Height - 78083 - 754476-78083 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-836 Polypropylene Rectangle Yellow Sign Blank - 20 in Width x 14 in Height - 78083
754476-78083
Brady B-836 Polypropylene Rectangle Yellow Sign Blank - 20 in Width x 14 in Height - 78083 754476-78083
R.S. Hughes Company carries a wide array of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady sign blank is produced using polypropylene which is the B-836 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 20 in width and a 14 in height. Color is often an important factor for proper awareness and communication. This sign blank sign is manufactured with a yellow background and text and/or image color(s) of yellow. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is constructed as a rectangle. This SKU is designed and constructed for Outdoor use. There are a variety of standards that signs may comform to. In particular, this item meets the ASTM D1593, ASTM D635, ASTM D638 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has designed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady sign blank is produced using polypropylene which is the B-836 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 20 in width and a 14 in height. Color is often an important factor for proper awareness and communication. This sign blank sign is manufactured with a yellow background and text and/or image color(s) of yellow. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is constructed as a rectangle. This SKU is designed and constructed for Outdoor use. There are a variety of standards that signs may comform to. In particular, this item meets the ASTM D1593, ASTM D635, ASTM D638 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has designed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 78083 2267-78083-ND 754476-78083
Product Name Blank Sign Signs, Nameplates, Posters Brady B-836 Polypropylene Rectangle Yellow Sign Blank - 20 in Width x 14 in Height - 78083
Materials of Construction Plastic / Film Polypropylene
Unlock Full Specs
to access all available technical data

Similar Products

Fire Safety Signs - 146455 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 8.27 inches (210 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details