Brady Corporation Blank Sign - Preprinted Headers 78073

Description
Blank Sign - Preprinted Headers
Request a Quote Datasheet
Description
Blank Sign - Preprinted Headers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Blank Sign - Preprinted Headers - 78073 - Brady Corporation
Milwaukee, WI, USA
Blank Sign - Preprinted Headers
78073
Blank Sign - Preprinted Headers 78073
Blank Sign - Preprinted Headers

Blank Sign - Preprinted Headers

Supplier's Site
Signs, Nameplates, Posters - 2267-78073-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-78073-ND
Signs, Nameplates, Posters 2267-78073-ND
B836 14X20 GRN/WHT SAFETY IST HD

B836 14X20 GRN/WHT SAFETY IST HD

Buy Now Datasheet
Brady B-836 Polypropylene White Preprinted Header - 20 in Width x 14 in Height - TEXT: SAFETY FIRST - 78073 - 754476-78073 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-836 Polypropylene White Preprinted Header - 20 in Width x 14 in Height - TEXT: SAFETY FIRST - 78073
754476-78073
Brady B-836 Polypropylene White Preprinted Header - 20 in Width x 14 in Height - TEXT: SAFETY FIRST - 78073 754476-78073
R.S. Hughes Company carries a large selection of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady preprinted header is produced using polypropylene which is the B-836 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 20 in width and a 14 in height. Color is often an important factor for proper awareness and communication. This preprinted header sign is designed with a white background and text and/or image color(s) of black / green. This sign is written in English with the following text: SAFETY FIRST. This product is designed and constructed for Outdoor use. There are a variety of standards that signs may comform to. In particular, this product complies with the ASTM D1593, ASTM D635, ASTM D638 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has built this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady preprinted header is produced using polypropylene which is the B-836 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 20 in width and a 14 in height. Color is often an important factor for proper awareness and communication. This preprinted header sign is designed with a white background and text and/or image color(s) of black / green. This sign is written in English with the following text: SAFETY FIRST. This product is designed and constructed for Outdoor use. There are a variety of standards that signs may comform to. In particular, this product complies with the ASTM D1593, ASTM D635, ASTM D638 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has built this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 78073 2267-78073-ND 754476-78073
Product Name Blank Sign - Preprinted Headers Signs, Nameplates, Posters Brady B-836 Polypropylene White Preprinted Header - 20 in Width x 14 in Height - TEXT: SAFETY FIRST - 78073
Materials of Construction Plastic / Film Polypropylene
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Warning Signs - 4113532 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Flammable / Explosion Hazard; Explosive
Materials of Construction Metal; Aluminium
Width 7.87 inches (200 mm)
View Details