Brady Corporation Blank Sign - Preprinted Headers 78067

Description
Blank Sign - Preprinted Headers
Request a Quote Datasheet
Description
Blank Sign - Preprinted Headers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Blank Sign - Preprinted Headers - 78067 - Brady Corporation
Milwaukee, WI, USA
Blank Sign - Preprinted Headers
78067
Blank Sign - Preprinted Headers 78067
Blank Sign - Preprinted Headers

Blank Sign - Preprinted Headers

Supplier's Site
Signs, Nameplates, Posters - 2267-78067-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-78067-ND
Signs, Nameplates, Posters 2267-78067-ND
B836 14X20 RED/BLK/WHT DANGER HD

B836 14X20 RED/BLK/WHT DANGER HD

Buy Now Datasheet
Brady B-836 Polypropylene White Preprinted Header - 20 in Width x 14 in Height - TEXT: DANGER - 78067 - 754476-78067 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-836 Polypropylene White Preprinted Header - 20 in Width x 14 in Height - TEXT: DANGER - 78067
754476-78067
Brady B-836 Polypropylene White Preprinted Header - 20 in Width x 14 in Height - TEXT: DANGER - 78067 754476-78067
R.S. Hughes Company carries a large selection of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady preprinted header is manufactured using polypropylene which is the B-836 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 20 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. This preprinted header sign is printed with a white background and text and/or image color(s) of black / red. This SKU is written in English with the following text: DANGER. This part is designed and built for Outdoor use. There are a variety of standards that signs may comform to. In particular, this item meets the ASTM D1593, ASTM D635, ASTM D638 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has designed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady preprinted header is manufactured using polypropylene which is the B-836 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 20 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. This preprinted header sign is printed with a white background and text and/or image color(s) of black / red. This SKU is written in English with the following text: DANGER. This part is designed and built for Outdoor use. There are a variety of standards that signs may comform to. In particular, this item meets the ASTM D1593, ASTM D635, ASTM D638 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has designed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 78067 2267-78067-ND 754476-78067
Product Name Blank Sign - Preprinted Headers Signs, Nameplates, Posters Brady B-836 Polypropylene White Preprinted Header - 20 in Width x 14 in Height - TEXT: DANGER - 78067
Materials of Construction Plastic / Film Polypropylene
Unlock Full Specs
to access all available technical data

Similar Products

Exit Signs - 146364 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 11.81 inches (300 mm)
View Details
Pipe Identification - 1878891-4 - TE Connectivity
Specs
Safety / Warning Type Pipe Identification
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details