Brady Corporation Blank Sign - Preprinted Headers 78064

Description
Blank Sign - Preprinted Headers
Request a Quote Datasheet
Description
Blank Sign - Preprinted Headers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Blank Sign - Preprinted Headers - 78064 - Brady Corporation
Milwaukee, WI, USA
Blank Sign - Preprinted Headers
78064
Blank Sign - Preprinted Headers 78064
Blank Sign - Preprinted Headers

Blank Sign - Preprinted Headers

Supplier's Site
Signs, Nameplates, Posters - 2267-78064-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-78064-ND
Signs, Nameplates, Posters 2267-78064-ND
B836 14X20 BLK/YEL CAUTION HDR

B836 14X20 BLK/YEL CAUTION HDR

Buy Now Datasheet
Brady B-836 Polypropylene Yellow Preprinted Header - 20 in Width x 14 in Height - TEXT: CAUTION - 78064 - 754476-78064 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-836 Polypropylene Yellow Preprinted Header - 20 in Width x 14 in Height - TEXT: CAUTION - 78064
754476-78064
Brady B-836 Polypropylene Yellow Preprinted Header - 20 in Width x 14 in Height - TEXT: CAUTION - 78064 754476-78064
R.S. Hughes Company carries a wide array of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady preprinted header is produced using polypropylene which is the B-836 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 20 in width and a 14 in height. Color is often an important factor for proper awareness and communication. This preprinted header sign is designed with a yellow background and text and/or image color(s) of black. This part is written in English with the following text: CAUTION. This item is designed and constructed for Outdoor use. There are a variety of standards that signs may comform to. In particular, this product complies with the ASTM D1593, ASTM D635, ASTM D638 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has manufacturered this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady preprinted header is produced using polypropylene which is the B-836 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 20 in width and a 14 in height. Color is often an important factor for proper awareness and communication. This preprinted header sign is designed with a yellow background and text and/or image color(s) of black. This part is written in English with the following text: CAUTION. This item is designed and constructed for Outdoor use. There are a variety of standards that signs may comform to. In particular, this product complies with the ASTM D1593, ASTM D635, ASTM D638 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has manufacturered this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 78064 2267-78064-ND 754476-78064
Product Name Blank Sign - Preprinted Headers Signs, Nameplates, Posters Brady B-836 Polypropylene Yellow Preprinted Header - 20 in Width x 14 in Height - TEXT: CAUTION - 78064
Materials of Construction Plastic / Film Polypropylene
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-878-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Warning Signs - 7631645 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type General danger
Materials of Construction Pp
Width 11.69 inches (297 mm)
View Details