Brady Corporation Blank Sign - Preprinted Headers 78063

Description
Blank Sign - Preprinted Headers
Request a Quote Datasheet
Description
Blank Sign - Preprinted Headers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Blank Sign - Preprinted Headers - 78063 - Brady Corporation
Milwaukee, WI, USA
Blank Sign - Preprinted Headers
78063
Blank Sign - Preprinted Headers 78063
Blank Sign - Preprinted Headers

Blank Sign - Preprinted Headers

Supplier's Site
Signs, Nameplates, Posters - 2267-78063-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-78063-ND
Signs, Nameplates, Posters 2267-78063-ND
B836 10X14 BLK/YEL CAUTION HDR

B836 10X14 BLK/YEL CAUTION HDR

Buy Now Datasheet
Brady B-836 Polypropylene Yellow Preprinted Header - 14 in Width x 10 in Height - TEXT: CAUTION - 78063 - 754476-78063 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-836 Polypropylene Yellow Preprinted Header - 14 in Width x 10 in Height - TEXT: CAUTION - 78063
754476-78063
Brady B-836 Polypropylene Yellow Preprinted Header - 14 in Width x 10 in Height - TEXT: CAUTION - 78063 754476-78063
R.S. Hughes Company carries a large selection of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady preprinted header is manufactured using polypropylene which is the B-836 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This preprinted header sign is printed with a yellow background and text and/or image color(s) of black. This part is written in English with the following text: CAUTION. This SKU is designed and constructed for Outdoor use. There are a variety of standards that signs may comform to. In particular, this product meets the ASTM D1593, ASTM D635, ASTM D638 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has designed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady preprinted header is manufactured using polypropylene which is the B-836 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This preprinted header sign is printed with a yellow background and text and/or image color(s) of black. This part is written in English with the following text: CAUTION. This SKU is designed and constructed for Outdoor use. There are a variety of standards that signs may comform to. In particular, this product meets the ASTM D1593, ASTM D635, ASTM D638 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has designed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 78063 2267-78063-ND 754476-78063
Product Name Blank Sign - Preprinted Headers Signs, Nameplates, Posters Brady B-836 Polypropylene Yellow Preprinted Header - 14 in Width x 10 in Height - TEXT: CAUTION - 78063
Materials of Construction Plastic / Film Polypropylene
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-871-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
First Aid Signs - 146431 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 5.83 inches (148 mm)
View Details