Brady Corporation Temporary Sign 78037

Description
Temporary Sign
Description
Temporary Sign

Suppliers

Company
Product
Description
Supplier Links
Temporary Sign - 78037 - Brady Corporation
Milwaukee, WI, USA
Temporary Sign
78037
Temporary Sign 78037
Temporary Sign

Temporary Sign

Supplier's Site
Brady B-836 Polypropylene Rectangle Yellow Truck & Forklift Warehouse Traffic Sign - 24 in Width x 18 in Height - TEXT: FORK LIFT TRUCKS OPERATING BEYOND THIS POINT - 78037 - 754476-78037 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-836 Polypropylene Rectangle Yellow Truck & Forklift Warehouse Traffic Sign - 24 in Width x 18 in Height - TEXT: FORK LIFT TRUCKS OPERATING BEYOND THIS POINT - 78037
754476-78037
Brady B-836 Polypropylene Rectangle Yellow Truck & Forklift Warehouse Traffic Sign - 24 in Width x 18 in Height - TEXT: FORK LIFT TRUCKS OPERATING BEYOND THIS POINT - 78037 754476-78037
R.S. Hughes Company carries a wide array of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady truck & forklift warehouse traffic sign is constructed using polypropylene which is the B-836 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 24 in width and a 18 in height. Color is often an important factor for proper awareness and conveyance. This truck & forklift warehouse traffic sign is manufactured with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is constructed as a rectangle. This sign is written in English with the following text: FORK LIFT TRUCKS OPERATING BEYOND THIS POINT. Some signs are designed for inside use only, while others can be put in place indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign meets the ASTM D1593, ASTM D635, ASTM D638 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has designed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady truck & forklift warehouse traffic sign is constructed using polypropylene which is the B-836 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 24 in width and a 18 in height. Color is often an important factor for proper awareness and conveyance. This truck & forklift warehouse traffic sign is manufactured with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is constructed as a rectangle. This sign is written in English with the following text: FORK LIFT TRUCKS OPERATING BEYOND THIS POINT. Some signs are designed for inside use only, while others can be put in place indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign meets the ASTM D1593, ASTM D635, ASTM D638 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has designed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 78037 754476-78037
Product Name Temporary Sign Brady B-836 Polypropylene Rectangle Yellow Truck & Forklift Warehouse Traffic Sign - 24 in Width x 18 in Height - TEXT: FORK LIFT TRUCKS OPERATING BEYOND THIS POINT - 78037
Materials of Construction Plastic / Film Polypropylene
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details