Brady Corporation Temporary Sign 78019

Description
Temporary Sign
Request a Quote Datasheet
Description
Temporary Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temporary Sign - 78019 - Brady Corporation
Milwaukee, WI, USA
Temporary Sign
78019
Temporary Sign 78019
Temporary Sign

Temporary Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-78019-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-78019-ND
Signs, Nameplates, Posters 2267-78019-ND
B836 18X24 BLU/BLK/WHT

B836 18X24 BLU/BLK/WHT

Buy Now Datasheet
Brady B-836 Polypropylene Rectangle White Parking Restriction, Permission & Information Sign - 24 in Width x 18 in Height - TEXT: NOTICE PRIVATE VEHICLES ARE NOT PERMITTED TO PARK ON SITE - 78019 - 754476-78019 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-836 Polypropylene Rectangle White Parking Restriction, Permission & Information Sign - 24 in Width x 18 in Height - TEXT: NOTICE PRIVATE VEHICLES ARE NOT PERMITTED TO PARK ON SITE - 78019
754476-78019
Brady B-836 Polypropylene Rectangle White Parking Restriction, Permission & Information Sign - 24 in Width x 18 in Height - TEXT: NOTICE PRIVATE VEHICLES ARE NOT PERMITTED TO PARK ON SITE - 78019 754476-78019
R.S. Hughes Company carries a wide array of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady parking restriction, permission & information sign is produced using polypropylene which is the B-836 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 24 in width and a 18 in height. Color is often an important factor for proper awareness and conveyance. This parking restriction, permission & information sign is designed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a rectangle. This part is written in English with the following text: NOTICE PRIVATE VEHICLES ARE NOT PERMITTED TO PARK ON SITE. Some signs are designed for inside use only, while others can be put in place indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign meets the ASTM D1593, ASTM D635, ASTM D638 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has built this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady parking restriction, permission & information sign is produced using polypropylene which is the B-836 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 24 in width and a 18 in height. Color is often an important factor for proper awareness and conveyance. This parking restriction, permission & information sign is designed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a rectangle. This part is written in English with the following text: NOTICE PRIVATE VEHICLES ARE NOT PERMITTED TO PARK ON SITE. Some signs are designed for inside use only, while others can be put in place indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign meets the ASTM D1593, ASTM D635, ASTM D638 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has built this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 78019 2267-78019-ND 754476-78019
Product Name Temporary Sign Signs, Nameplates, Posters Brady B-836 Polypropylene Rectangle White Parking Restriction, Permission & Information Sign - 24 in Width x 18 in Height - TEXT: NOTICE PRIVATE VEHICLES ARE NOT PERMITTED TO PARK ON SITE - 78019
Materials of Construction Plastic / Film Polypropylene
Unlock Full Specs
to access all available technical data

Similar Products

Warning Signs - 7632187 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type General danger
Materials of Construction Pvc
Width 11.81 inches (300 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-804-ND - DigiKey
Specs
Materials of Construction Polyester
View Details