Brady Corporation Temporary Sign 78018

Description
Temporary Sign
Request a Quote Datasheet
Description
Temporary Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temporary Sign - 78018 - Brady Corporation
Milwaukee, WI, USA
Temporary Sign
78018
Temporary Sign 78018
Temporary Sign

Temporary Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-78018-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-78018-ND
Signs, Nameplates, Posters 2267-78018-ND
B836 18X24 BLUE/BLK/WHT

B836 18X24 BLUE/BLK/WHT

Buy Now Datasheet
Brady B-836 Corrugated Polypropylene Rectangle White Restricted Area / No Trespassing Sign - 24 in Width x 18 in Height - TEXT: NOTICE ALL VISITORS REPORT TO SITE OFFICE - 78018 - 754476-78018 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-836 Corrugated Polypropylene Rectangle White Restricted Area / No Trespassing Sign - 24 in Width x 18 in Height - TEXT: NOTICE ALL VISITORS REPORT TO SITE OFFICE - 78018
754476-78018
Brady B-836 Corrugated Polypropylene Rectangle White Restricted Area / No Trespassing Sign - 24 in Width x 18 in Height - TEXT: NOTICE ALL VISITORS REPORT TO SITE OFFICE - 78018 754476-78018
R.S. Hughes Company carries a large selection of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady restricted area / no trespassing sign is constructed using corrugated polypropylene which is the B-836 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 24 in width and a 18 in height. Color is often an important factor for proper awareness and conveyance. This restricted area / no trespassing sign is printed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a rectangle. This product is written in English with the following text: NOTICE ALL VISITORS REPORT TO SITE OFFICE. Some signs are designed for inside use only, while others can be put in place indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU complies with the ASTM D1593, ASTM D635, ASTM D638 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has constructed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady restricted area / no trespassing sign is constructed using corrugated polypropylene which is the B-836 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 24 in width and a 18 in height. Color is often an important factor for proper awareness and conveyance. This restricted area / no trespassing sign is printed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a rectangle. This product is written in English with the following text: NOTICE ALL VISITORS REPORT TO SITE OFFICE. Some signs are designed for inside use only, while others can be put in place indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU complies with the ASTM D1593, ASTM D635, ASTM D638 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has constructed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 78018 2267-78018-ND 754476-78018
Product Name Temporary Sign Signs, Nameplates, Posters Brady B-836 Corrugated Polypropylene Rectangle White Restricted Area / No Trespassing Sign - 24 in Width x 18 in Height - TEXT: NOTICE ALL VISITORS REPORT TO SITE OFFICE - 78018
Materials of Construction Plastic / Film Corrugated Polypropylene
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-875-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Warning Signs - 1745991 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Electrical hazard
Materials of Construction Pvc
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details