Brady Corporation Temporary Sign 78015

Description
Temporary Sign
Request a Quote Datasheet
Description
Temporary Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temporary Sign - 78015 - Brady Corporation
Milwaukee, WI, USA
Temporary Sign
78015
Temporary Sign 78015
Temporary Sign

Temporary Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-78015-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-78015-ND
Signs, Nameplates, Posters 2267-78015-ND
B836 18X24 RED/BLK/WHT

B836 18X24 RED/BLK/WHT

Buy Now Datasheet
Brady B-836 Polypropylene Rectangle White Electrical Safety Sign - 24 in Width x 18 in Height - TEXT: DANGER HIGH VOLTAGE KEEP OUT - 78015 - 754476-78015 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-836 Polypropylene Rectangle White Electrical Safety Sign - 24 in Width x 18 in Height - TEXT: DANGER HIGH VOLTAGE KEEP OUT - 78015
754476-78015
Brady B-836 Polypropylene Rectangle White Electrical Safety Sign - 24 in Width x 18 in Height - TEXT: DANGER HIGH VOLTAGE KEEP OUT - 78015 754476-78015
R.S. Hughes Company carries a wide array of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady electrical safety sign is produced using polypropylene which is the B-836 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 24 in width and a 18 in height. Color is often an important factor for proper awareness and communication. This electrical safety sign is designed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a rectangle. This SKU is written in English with the following text: DANGER HIGH VOLTAGE KEEP OUT. Some signs are designed for inside use only, while others can be installed indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product complies with the ASTM D1593, ASTM D635, ASTM D638 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has designed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady electrical safety sign is produced using polypropylene which is the B-836 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 24 in width and a 18 in height. Color is often an important factor for proper awareness and communication. This electrical safety sign is designed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a rectangle. This SKU is written in English with the following text: DANGER HIGH VOLTAGE KEEP OUT. Some signs are designed for inside use only, while others can be installed indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product complies with the ASTM D1593, ASTM D635, ASTM D638 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has designed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 78015 2267-78015-ND 754476-78015
Product Name Temporary Sign Signs, Nameplates, Posters Brady B-836 Polypropylene Rectangle White Electrical Safety Sign - 24 in Width x 18 in Height - TEXT: DANGER HIGH VOLTAGE KEEP OUT - 78015
Materials of Construction Plastic / Film Polypropylene
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Warning Signs - 7631759 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Wet floor
Materials of Construction Pp
Width 5.83 inches (148 mm)
View Details