Brady Corporation Temporary Sign 78010

Description
Temporary Sign
Request a Quote Datasheet
Description
Temporary Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temporary Sign - 78010 - Brady Corporation
Milwaukee, WI, USA
Temporary Sign
78010
Temporary Sign 78010
Temporary Sign

Temporary Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-78010-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-78010-ND
Signs, Nameplates, Posters 2267-78010-ND
B836 18X24 RED/BLK/WHT

B836 18X24 RED/BLK/WHT

Buy Now Datasheet
Brady B-836 Polypropylene Rectangle White Construction Site Sign - 24 in Width x 18 in Height - TEXT: DANGER - 78010 - 754476-78010 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-836 Polypropylene Rectangle White Construction Site Sign - 24 in Width x 18 in Height - TEXT: DANGER - 78010
754476-78010
Brady B-836 Polypropylene Rectangle White Construction Site Sign - 24 in Width x 18 in Height - TEXT: DANGER - 78010 754476-78010
R.S. Hughes Company carries a wide variety of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady construction site sign is produced using polypropylene which is the B-836 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 24 in width and a 18 in height. Color is often an important factor for proper awareness and conveyance. This construction site sign is printed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a rectangle. This sign is written in English with the following text: DANGER. Some signs are designed for inside use only, while others can be put in place indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product meets the ASTM D1593, ASTM D635, ASTM D638 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has designed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady construction site sign is produced using polypropylene which is the B-836 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 24 in width and a 18 in height. Color is often an important factor for proper awareness and conveyance. This construction site sign is printed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a rectangle. This sign is written in English with the following text: DANGER. Some signs are designed for inside use only, while others can be put in place indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product meets the ASTM D1593, ASTM D635, ASTM D638 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has designed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 78010 2267-78010-ND 754476-78010
Product Name Temporary Sign Signs, Nameplates, Posters Brady B-836 Polypropylene Rectangle White Construction Site Sign - 24 in Width x 18 in Height - TEXT: DANGER - 78010
Materials of Construction Plastic / Film Polypropylene
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Prohibition Signs - 7631771 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type No smoking
Materials of Construction Pp rigid plastic
Width 8.27 inches (210 mm)
View Details
Pipe Identification - 149712-000 - TE Connectivity
Specs
Safety / Warning Type Pipe Identification
View Details
Labels, Stickers, Decals - Blank - 2946-210-882/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details