Brady Corporation Temporary Sign 78000

Description
Temporary Sign
Request a Quote Datasheet
Description
Temporary Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temporary Sign - 78000 - Brady Corporation
Milwaukee, WI, USA
Temporary Sign
78000
Temporary Sign 78000
Temporary Sign

Temporary Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-78000-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-78000-ND
Signs, Nameplates, Posters 2267-78000-ND
B836 18X24 BLK/WHT

B836 18X24 BLK/WHT

Buy Now Datasheet
Brady B-836 Polypropylene Rectangle White Parking Restriction, Permission & Information Sign - 24 in Width x 18 in Height - TEXT: CONSTRUCTION PARKING - 78000 - 754476-78000 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-836 Polypropylene Rectangle White Parking Restriction, Permission & Information Sign - 24 in Width x 18 in Height - TEXT: CONSTRUCTION PARKING - 78000
754476-78000
Brady B-836 Polypropylene Rectangle White Parking Restriction, Permission & Information Sign - 24 in Width x 18 in Height - TEXT: CONSTRUCTION PARKING - 78000 754476-78000
R.S. Hughes Company carries a wide variety of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady parking restriction, permission & information sign is made from polypropylene which is the B-836 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 24 in width and a 18 in height. Color is often an important factor for proper awareness and conveyance. This parking restriction, permission & information sign is manufactured with a white background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a rectangle. This item is written in English with the following text: CONSTRUCTION PARKING. Some signs support inside use only, while others can be put in place indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part complies with the ASTM D1593, ASTM D635, ASTM D638 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has built this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady parking restriction, permission & information sign is made from polypropylene which is the B-836 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 24 in width and a 18 in height. Color is often an important factor for proper awareness and conveyance. This parking restriction, permission & information sign is manufactured with a white background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a rectangle. This item is written in English with the following text: CONSTRUCTION PARKING. Some signs support inside use only, while others can be put in place indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part complies with the ASTM D1593, ASTM D635, ASTM D638 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has built this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 78000 2267-78000-ND 754476-78000
Product Name Temporary Sign Signs, Nameplates, Posters Brady B-836 Polypropylene Rectangle White Parking Restriction, Permission & Information Sign - 24 in Width x 18 in Height - TEXT: CONSTRUCTION PARKING - 78000
Materials of Construction Plastic / Film Polypropylene
Unlock Full Specs
to access all available technical data

Similar Products

Safety Labels - 2325514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Paper
Height 0.2461 ft (0.7500 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details