Brady Corporation Blank Sign 77999

Description
Blank Sign
Request a Quote Datasheet
Description
Blank Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Blank Sign - 77999 - Brady Corporation
Milwaukee, WI, USA
Blank Sign
77999
Blank Sign 77999
Blank Sign

Blank Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-77999-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-77999-ND
Signs, Nameplates, Posters 2267-77999-ND
B836 18X24 BLANK YELLOW

B836 18X24 BLANK YELLOW

Buy Now Datasheet
Brady B-836 Polypropylene Rectangle Yellow Sign Blank - 24 in Width x 18 in Height - 77999 - 754476-77999 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-836 Polypropylene Rectangle Yellow Sign Blank - 24 in Width x 18 in Height - 77999
754476-77999
Brady B-836 Polypropylene Rectangle Yellow Sign Blank - 24 in Width x 18 in Height - 77999 754476-77999
R.S. Hughes Company carries a large selection of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady sign blank is made from polypropylene which is the B-836 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 24 in width and a 18 in height. Color is often an important factor for proper awareness and communication. This sign blank sign is manufactured with a yellow background and text and/or image color(s) of yellow. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a rectangle. This SKU is designed and manufactured for Outdoor use. There are a variety of standards that signs may comform to. In particular, this sign complies with the ASTM D1593, ASTM D635, ASTM D638 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has built this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady sign blank is made from polypropylene which is the B-836 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 24 in width and a 18 in height. Color is often an important factor for proper awareness and communication. This sign blank sign is manufactured with a yellow background and text and/or image color(s) of yellow. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a rectangle. This SKU is designed and manufactured for Outdoor use. There are a variety of standards that signs may comform to. In particular, this sign complies with the ASTM D1593, ASTM D635, ASTM D638 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has built this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 77999 2267-77999-ND 754476-77999
Product Name Blank Sign Signs, Nameplates, Posters Brady B-836 Polypropylene Rectangle Yellow Sign Blank - 24 in Width x 18 in Height - 77999
Materials of Construction Plastic / Film Polypropylene
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Warning Signs - 8134448 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Laser beam warning
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
View Details
Labels, Stickers, Decals - Blank - 2946-210-707/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details