Brady Corporation Brady B-946 Vinyl Square Yellow Construction Site Sign - 8.25 in Width x 8.25 in Height - TEXT: NO ENTRY CONSTRUCTION - 77224 77224

Description
R.S. Hughes Company carries a large selection of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady construction site sign is produced using vinyl which is the B-946 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 8.25 in width and a 8.25 in height. Color is often an important factor for proper awareness and communication. This construction site sign is manufactured with a yellow background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is manufactured as a square. This SKU is written in English with the following text: NO ENTRY CONSTRUCTION. Some signs are designed for inside use only, while others can be put in place indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product meets the PSTC-101, PSTC-133 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has designed this product with the following resistant properties: abrasion-resistant, chemical-resistant, weather-resistant.
Description
R.S. Hughes Company carries a large selection of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady construction site sign is produced using vinyl which is the B-946 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 8.25 in width and a 8.25 in height. Color is often an important factor for proper awareness and communication. This construction site sign is manufactured with a yellow background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is manufactured as a square. This SKU is written in English with the following text: NO ENTRY CONSTRUCTION. Some signs are designed for inside use only, while others can be put in place indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product meets the PSTC-101, PSTC-133 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has designed this product with the following resistant properties: abrasion-resistant, chemical-resistant, weather-resistant.

Suppliers

Company
Product
Description
Supplier Links
Brady B-946 Vinyl Square Yellow Construction Site Sign - 8.25 in Width x 8.25 in Height - TEXT: NO ENTRY CONSTRUCTION - 77224 - 754476-77224 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-946 Vinyl Square Yellow Construction Site Sign - 8.25 in Width x 8.25 in Height - TEXT: NO ENTRY CONSTRUCTION - 77224
754476-77224
Brady B-946 Vinyl Square Yellow Construction Site Sign - 8.25 in Width x 8.25 in Height - TEXT: NO ENTRY CONSTRUCTION - 77224 754476-77224
R.S. Hughes Company carries a large selection of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady construction site sign is produced using vinyl which is the B-946 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 8.25 in width and a 8.25 in height. Color is often an important factor for proper awareness and communication. This construction site sign is manufactured with a yellow background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is manufactured as a square. This SKU is written in English with the following text: NO ENTRY CONSTRUCTION. Some signs are designed for inside use only, while others can be put in place indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product meets the PSTC-101, PSTC-133 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has designed this product with the following resistant properties: abrasion-resistant, chemical-resistant, weather-resistant.

R.S. Hughes Company carries a large selection of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady construction site sign is produced using vinyl which is the B-946 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 8.25 in width and a 8.25 in height. Color is often an important factor for proper awareness and communication. This construction site sign is manufactured with a yellow background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is manufactured as a square. This SKU is written in English with the following text: NO ENTRY CONSTRUCTION. Some signs are designed for inside use only, while others can be put in place indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product meets the PSTC-101, PSTC-133 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has designed this product with the following resistant properties: abrasion-resistant, chemical-resistant, weather-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs
Product Number 754476-77224
Product Name Brady B-946 Vinyl Square Yellow Construction Site Sign - 8.25 in Width x 8.25 in Height - TEXT: NO ENTRY CONSTRUCTION - 77224
Materials of Construction Vinyl
Unlock Full Specs
to access all available technical data

Similar Products

Prohibition Signs - 146450 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Height 0.9744 ft (2.97 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Label, 115Vac+Flash, Card Of 10; Label Type Te Connectivity - 15J3062 - Newark, An Avnet Company
Specs
Materials of Construction Vinyl
Width 1.57 inches (40 mm)
View Details