Brady Corporation Recycle & Environment Sign 76879

Description
Recycle & Environment Sign
Description
Recycle & Environment Sign

Suppliers

Company
Product
Description
Supplier Links
Recycle & Environment Sign - 76879 - Brady Corporation
Milwaukee, WI, USA
Recycle & Environment Sign
76879
Recycle & Environment Sign 76879
Recycle & Environment Sign

Recycle & Environment Sign

Supplier's Site
Brady B-120 Fiberglass Reinforced Polyester Square Blue Conservation Sign - 12 in Width x 12 in Height - TEXT: CONSERVE WATER - 76879 - 754476-76879 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-120 Fiberglass Reinforced Polyester Square Blue Conservation Sign - 12 in Width x 12 in Height - TEXT: CONSERVE WATER - 76879
754476-76879
Brady B-120 Fiberglass Reinforced Polyester Square Blue Conservation Sign - 12 in Width x 12 in Height - TEXT: CONSERVE WATER - 76879 754476-76879
R.S. Hughes Company carries a wide array of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady conservation sign is produced using fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 12 in width and a 12 in height. Color is often an important factor for proper awareness and conveyance. This conservation sign is printed with a blue background and text and/or image color(s) of white. Often, many signs include images to help support the text or are simply used to create the message themselves. This conservation sign is manufactured with the following image: water conservation symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a square. This sign is written in English with the following text: CONSERVE WATER. Some signs are designed for inside use only, while others can be used indoors or out. This SKU has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a wide array of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady conservation sign is produced using fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 12 in width and a 12 in height. Color is often an important factor for proper awareness and conveyance. This conservation sign is printed with a blue background and text and/or image color(s) of white. Often, many signs include images to help support the text or are simply used to create the message themselves. This conservation sign is manufactured with the following image: water conservation symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a square. This sign is written in English with the following text: CONSERVE WATER. Some signs are designed for inside use only, while others can be used indoors or out. This SKU has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 76879 754476-76879
Product Name Recycle & Environment Sign Brady B-120 Fiberglass Reinforced Polyester Square Blue Conservation Sign - 12 in Width x 12 in Height - TEXT: CONSERVE WATER - 76879
Materials of Construction Fiberglass Fiberglass Reinforced Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Security Signs - 7541270 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Adhesive Backed; Bilingual / Multilingual
Width 2.91 inches (74 mm)
Height 0.1722 ft (0.5250 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-873-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details