Brady Corporation Brady GlobalMark2 Color & Cut 76801

Description
The GlobalMark® Industrial Label Maker is a make-it-yourself industrial-grade, heavy-duty label-production printer. Users have the ability to print custom labels, tags, decals, badges, and signs on demand. Never before has an industrial-grade make-it-yourself printer empowered you to do so much with little more than your index finger. Brady's advanced touch-screen technology, powered by a Microsoft Windows® CE operating system, makes producing professional labels as fast and simple as...Touch, Print, Presto!! Includes the free Brady360® 5 year warranty that covers repair parts & labor, one print head replacement, a free loaner printer, a stress-free printer setup session, and much more. Additional fee-based support available. Windows® is a registered trademark of Microsoft Corp. The GlobalMark Color and Cut plotter cutters works on 4" vinyl (B-595), polyester (B-569), cold temperature (B-549) and repositionable (B-581) tapes.
Description
The GlobalMark® Industrial Label Maker is a make-it-yourself industrial-grade, heavy-duty label-production printer. Users have the ability to print custom labels, tags, decals, badges, and signs on demand. Never before has an industrial-grade make-it-yourself printer empowered you to do so much with little more than your index finger. Brady's advanced touch-screen technology, powered by a Microsoft Windows® CE operating system, makes producing professional labels as fast and simple as...Touch, Print, Presto!! Includes the free Brady360® 5 year warranty that covers repair parts & labor, one print head replacement, a free loaner printer, a stress-free printer setup session, and much more. Additional fee-based support available. Windows® is a registered trademark of Microsoft Corp. The GlobalMark Color and Cut plotter cutters works on 4" vinyl (B-595), polyester (B-569), cold temperature (B-549) and repositionable (B-581) tapes.

Suppliers

Company
Product
Description
Supplier Links
Brady GlobalMark2 Color & Cut - 76801 - Brady Corporation
Milwaukee, WI, USA
Brady GlobalMark2 Color & Cut
76801
Brady GlobalMark2 Color & Cut 76801
The GlobalMark® Industrial Label Maker is a make-it-yourself industrial-grade, heavy-duty label-production printer. Users have the ability to print custom labels, tags, decals, badges, and signs on demand. Never before has an industrial-grade make-it-yourself printer empowered you to do so much with little more than your index finger. Brady's advanced touch-screen technology, powered by a Microsoft Windows® CE operating system, makes producing professional labels as fast and simple as...Touch, Print, Presto!! Includes the free Brady360® 5 year warranty that covers repair parts & labor, one print head replacement, a free loaner printer, a stress-free printer setup session, and much more. Additional fee-based support available. Windows® is a registered trademark of Microsoft Corp. The GlobalMark Color and Cut plotter cutters works on 4" vinyl (B-595), polyester (B-569), cold temperature (B-549) and repositionable (B-581) tapes.

The GlobalMark® Industrial Label Maker is a make-it-yourself industrial-grade, heavy-duty label-production printer. Users have the ability to print custom labels, tags, decals, badges, and signs on demand. Never before has an industrial-grade make-it-yourself printer empowered you to do so much with little more than your index finger. Brady's advanced touch-screen technology, powered by a Microsoft Windows® CE operating system, makes producing professional labels as fast and simple as...Touch, Print, Presto!!
Includes the free Brady360® 5 year warranty that covers repair parts & labor, one print head replacement, a free loaner printer, a stress-free printer setup session, and much more. Additional fee-based support available.
Windows® is a registered trademark of Microsoft Corp.

The GlobalMark Color and Cut plotter cutters works on 4" vinyl (B-595), polyester (B-569), cold temperature (B-549) and repositionable (B-581) tapes.

Supplier's Site

Technical Specifications

  Brady Corporation
Product Category Label Printers
Product Number 76801
Product Name Brady GlobalMark2 Color & Cut
Technology Thermal Transfer
Features RoHS; Color Printing
Printing Rate 25.4 mm/sec (60 in/min)
Unlock Full Specs
to access all available technical data

Similar Products

VP500 Plotter - 34000030 - Altech Corp.
Specs
Technology Plotters
Mounting Options Stand-alone
Digital Interface USB
View Details
Desktop Thermal Transfer Barcode Label Printer, 300dpi, 5 ips, USB/Serial/Parallel/Ethernet, SD card slot -  - Advantech
Specs
Technology Direct Thermal
Digital Interface Serial/Digital
Applications Bar Codes
View Details
Label Printers - 2790894 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Paper Width 115 mm (4.53 inch)
View Details