GlobalMark tapes are easy to install and very durable. Not supported for plotter cutting.
The Brady continuous thermal transfer printer label roll comes packaged 1 roll per case and is used with Globalmark. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-565 continuous thermal transfer printer label roll are: 100 ft L x 1.375 in W. Supports thermal transfer printing. One of the important components to selecting the right product is the proper label and adhesive material. This continuous thermal transfer printer label roll uses polyester for the label material and permanent acrylic as the adhesive.
| Brady Corporation | R. S. Hughes Company, Inc. | |
|---|---|---|
| Product Category | Label Materials | Label Materials |
| Product Number | 76722 | 754476-76722 |
| Product Name | GlobalMark Tape | Brady B-565 Silver Indoor / Outdoor Polyester Thermal Transfer Continuous Thermal Transfer Printer Label Roll - 1.375 in Width - 100 ft Length - 76722 |
| Materials of Construction | Plastic / Film | Plastic / Film |